Lenovo ThinkSystem SR950 is designed for your most demanding, mission-critical workloads, such as in-memory databases, large transactional databases, batch and real-time analytics, ERP, CRM, and virtualized server workloads. The powerful 4U ThinkSystem SR950 can grow from two to eight Intel® Xeon® processor Scalable family CPUs, achieving up to 135 percent faster performance than the previous generation. The modular design of SR950 speeds upgrades and servicing with easy front and rear access to all major subsystems, to keep your data flowing.
| Lenovo | |
|---|---|
| Product Category | Network Servers |
| Product Name | ThinkSystem SR950 Server |
| Form Factor | Rack Mounted |
| Operating System | Microsoft Windows; Linux |
| Processor Type | Intel Pentium III Xeon |
| Processor Speed | 2666 MHz |
| Processors Supported | 8 |