Advantech Dual LGA4710 Intel® 6th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x MCIO, and quad LAN for next-gen AI and storage servers. ASMB-928T2-00A1

Description
Dual LGA4710 Intel® 6th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x MCIO, and quad LAN for next-gen AI and storage servers. LGA4710 EATX server board powered by 6th Gen Intel® Xeon® Scalable processors with TDP support up to 350W for next-generation AI and storage servers. Supports up to 4TB of DDR5 6400 MHz RDIMM memory across 16 DIMMs, also compatible with MCRDIMM for maximum bandwidth. Features four PCIe x16 Gen5 slots and two PCIe x8 Gen5 slots for maximum bandwidth and flexible expansion. Equipped with four MCIO x8 Gen5 connectors for advanced storage solutions and high-speed device connectivity. Provides quad LAN ports with two 10GbE and two 2.5GbE for versatile network configurations and redundancy. Includes five SATA 3 ports and two M.2 connectors (PCIe x4) for flexible storage configurations. Operates reliably in a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F), suitable for demanding environments. Optimized for AI, HPC, and next-generation storage servers with cutting-edge I/O and memory technologies.
Request a Quote Datasheet
Description
Dual LGA4710 Intel® 6th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x MCIO, and quad LAN for next-gen AI and storage servers. LGA4710 EATX server board powered by 6th Gen Intel® Xeon® Scalable processors with TDP support up to 350W for next-generation AI and storage servers. Supports up to 4TB of DDR5 6400 MHz RDIMM memory across 16 DIMMs, also compatible with MCRDIMM for maximum bandwidth. Features four PCIe x16 Gen5 slots and two PCIe x8 Gen5 slots for maximum bandwidth and flexible expansion. Equipped with four MCIO x8 Gen5 connectors for advanced storage solutions and high-speed device connectivity. Provides quad LAN ports with two 10GbE and two 2.5GbE for versatile network configurations and redundancy. Includes five SATA 3 ports and two M.2 connectors (PCIe x4) for flexible storage configurations. Operates reliably in a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F), suitable for demanding environments. Optimized for AI, HPC, and next-generation storage servers with cutting-edge I/O and memory technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual LGA4710 Intel® 6th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x MCIO, and quad LAN for next-gen AI and storage servers. - ASMB-928T2-00A1 - Advantech
Cincinnati, OH, United States
Dual LGA4710 Intel® 6th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x MCIO, and quad LAN for next-gen AI and storage servers.
ASMB-928T2-00A1
Dual LGA4710 Intel® 6th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x MCIO, and quad LAN for next-gen AI and storage servers. ASMB-928T2-00A1
Dual LGA4710 Intel® 6th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x MCIO, and quad LAN for next-gen AI and storage servers. LGA4710 EATX server board powered by 6th Gen Intel® Xeon® Scalable processors with TDP support up to 350W for next-generation AI and storage servers. Supports up to 4TB of DDR5 6400 MHz RDIMM memory across 16 DIMMs, also compatible with MCRDIMM for maximum bandwidth. Features four PCIe x16 Gen5 slots and two PCIe x8 Gen5 slots for maximum bandwidth and flexible expansion. Equipped with four MCIO x8 Gen5 connectors for advanced storage solutions and high-speed device connectivity. Provides quad LAN ports with two 10GbE and two 2.5GbE for versatile network configurations and redundancy. Includes five SATA 3 ports and two M.2 connectors (PCIe x4) for flexible storage configurations. Operates reliably in a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F), suitable for demanding environments. Optimized for AI, HPC, and next-generation storage servers with cutting-edge I/O and memory technologies.

Dual LGA4710 Intel® 6th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x MCIO, and quad LAN for next-gen AI and storage servers.

  • LGA4710 EATX server board powered by 6th Gen Intel® Xeon® Scalable processors with TDP support up to 350W for next-generation AI and storage servers.
  • Supports up to 4TB of DDR5 6400 MHz RDIMM memory across 16 DIMMs, also compatible with MCRDIMM for maximum bandwidth.
  • Features four PCIe x16 Gen5 slots and two PCIe x8 Gen5 slots for maximum bandwidth and flexible expansion.
  • Equipped with four MCIO x8 Gen5 connectors for advanced storage solutions and high-speed device connectivity.
  • Provides quad LAN ports with two 10GbE and two 2.5GbE for versatile network configurations and redundancy.
  • Includes five SATA 3 ports and two M.2 connectors (PCIe x4) for flexible storage configurations.
  • Operates reliably in a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F), suitable for demanding environments.
  • Optimized for AI, HPC, and next-generation storage servers with cutting-edge I/O and memory technologies.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-928T2-00A1
Product Name Dual LGA4710 Intel® 6th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x MCIO, and quad LAN for next-gen AI and storage servers.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. - ASMB-825-00A1E - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details
16-Port Serial Device Server, DC Input, DB9, Rackmount - EKI-1526TI-VDC-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. - ASMB-817I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details