Lenovo Datasheets for Network Servers
Network servers control and manage network resources such as files, printers, users, groups, etc.
Network Servers: Learn more
| Product Name | Notes |
|---|---|
| 1U rack server for any workload from print-server to cloud, or big data & analytics. | |
| 2U rack server for diverse, business-critical workloads, 24/7, with leadership reliability, efficient performance, & security. | |
| 4U/5U tower server that delivers business-class performance, energy efficiency, & reliability in a compact tower. | |
| A four-processor blade server designed for the proven Flex System architecture. It makes orchestrating infrastructure easy, while providing superior efficiency, performance, and density. | |
| A price-performance optimized 4-socket compute node for virtualization, databases, & memory-intensive computing applications. | |
| Advanced blade servers, management software & networking designed to keep operating costs down without sacrificing efficiency, reliability, or security. | |
| All-in-one two-socket tower server (with available 5U rack mount), with big performance & storage configurations in a small footprint for business-critical enterprise workloads. Built with advanced levels of security, reliability,... | |
| As businesses continue to expand into mobile and cloud arenas, mission-critical applications-and data center infrastructure-must do more. Superior IT solutions must easily scale-up for better performance, manage large masses of... | |
| Budget-friendly 1U rack server, offering high availability, high reliability, high performance, high security, easy management, and quick servicing | |
| Budget-friendly 2U rack server, offering high availability, high reliability, high performance, high security, easy management, and quick servicing | |
| Dense, 4-Socket 2U rack server with advanced flexibility & expandability. | |
| Easily adjusting to new environments and different conditions has been the dictionary definition of adaptability. Now, Lenovo ThinkSystem SD530 redefines IT adaptability. SD530 is a single platform designed to excel... | |
| For workloads that demand the highest levels of performance such as analytics & databases requiring more cores as well more memory per system. | |
| Full enterprise capacity & performance in a compact 4U, dual-processor tower. | |
| Ideal for workloads such as large virtual machines, analytics, & databases requiring more cores as well as more memory per system or VM. | |
| Incredible storage density & a highly flexible design in next-generation rack server-perfect for your business-critical applications. | |
| Lenovo ThinkSystem SR650 is a 2-socket rack server designed for speed and expansion, with flexible storage and I/O, and industry #1 reliability for business-critical workloads. | |
| Lenovo ThinkSystem SR950 is designed for your most demanding, mission-critical workloads, such as in-memory databases, large transactional databases, batch and real-time analytics, ERP, CRM, and virtualized server workloads. The powerful... | |
| Next-gen 1U design loaded with features you need including outstanding performance, built-in value and new intuitive management tools. | |
| Next-gen 2U design with a tremendous increase in memory capacity and generous storage, all at a manageable price point. | |
| Next-gen system with the performance & capacity of a 2U system in a 1U form factor. | |
| The 2U ThinkSystem SR550 2P rack server is designed for a balance of processing power, storage capacity, and cost. It provides selectable I/O options and tiered systems management. | |
| The flexible 2U SR850 can scale from two to four powerful Intel® Xeon® processor Scalable family CPUs, with up to 233 percent more cores and 400 percent more memory than... | |
| The Lenovo NeXtScale System addresses the increasing data and computing challenges of the data center by delivering dense performance across a variety of functions-from compute, I/O, storage, and acceleration-in more... | |
| The most compact 1U rack server with room to expand. | |
| The perfect server for a growing small or medium business, retail, or distributed environment: powerful, flexible, reliable, easily manageable, and environment-friendly . | |
| The ThinkSystem SN550 compute node is a two-processor blade server designed for the proven Flex System architecture that makes orchestrating infrastructure easy, while delivering superior efficiency, performance, and density. It... | |
| The unique modular "book" design of the x3850 X6 accommodates multiple generations of processor and memory technology in the same chassis, delivering seamless scalability and maximum performance. | |
| The versatile, highly reliable 1U ThinkSystem SR630 2P rack server is designed to handle most data center workloads, from IT infrastructure and HPC to cloud and hyperconverged. | |
| ThinkServer SR530 is an ideal budget-friendly, two-processor, 1U rack server, designed to tackle entry cloud, hosting, file serving, and scale-out workloads. | |
| ThinkServer ST550 is a 4U tower server that provides the performance and reliability you expect from the data center, delivered in a package optimized for office environments. | |
| This 1P server fits many enterprise features into a compact 1U package, including fast processors, plenty of TruDDR4 memory and storage, enterprise management, and HA features. | |
| This entry-level server packs a lot of power into a tiny package at an affordable price. It's reliable, easy to use, energy-efficient, flexible, and offers loads of features. | |
| This is the perfect first server: powerful, flexible, and oh so affordable. | |
| Up to four ThinkServer sd350 compute nodes in each compact 2U n400 enclosure deliver a dense, scalable platform for distributed enterprise and hyperconverged solutions. |