Lee Co. (The) 400 Bar Check Valve

Description
This threadless, cartridge-style, one-way valve is for use in high pressure hydraulic systems with operating pressures up to 400 Bar. This valve features The Lee Company’s field-proven locking end that provides secure retention into metal manifolds without the need for threads, O-rings, or sealants. The valve features all stainless steel construction with a high quality metal seat for low leakage, repeatable cracking pressure, and long life. The valve is 100% functionally tested to ensure performance. Features Mounting Configuration: Insert - Into Metal Diameter: Forward: 5.97 mm, Reverse: 5.47 mm Lohm Rate: As low as 250 Lohms Maximum Working Pressure: 400 Bar Valve Seat Type: Metal to Metal
Request a Quote Datasheet
Description
This threadless, cartridge-style, one-way valve is for use in high pressure hydraulic systems with operating pressures up to 400 Bar. This valve features The Lee Company’s field-proven locking end that provides secure retention into metal manifolds without the need for threads, O-rings, or sealants. The valve features all stainless steel construction with a high quality metal seat for low leakage, repeatable cracking pressure, and long life. The valve is 100% functionally tested to ensure performance. Features Mounting Configuration: Insert - Into Metal Diameter: Forward: 5.97 mm, Reverse: 5.47 mm Lohm Rate: As low as 250 Lohms Maximum Working Pressure: 400 Bar Valve Seat Type: Metal to Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 Bar Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
400 Bar Check Valve
400 Bar Check Valve
This threadless, cartridge-style, one-way valve is for use in high pressure hydraulic systems with operating pressures up to 400 Bar. This valve features The Lee Company’s field-proven locking end that provides secure retention into metal manifolds without the need for threads, O-rings, or sealants. The valve features all stainless steel construction with a high quality metal seat for low leakage, repeatable cracking pressure, and long life. The valve is 100% functionally tested to ensure performance. Features Mounting Configuration: Insert - Into Metal Diameter: Forward: 5.97 mm, Reverse: 5.47 mm Lohm Rate: As low as 250 Lohms Maximum Working Pressure: 400 Bar Valve Seat Type: Metal to Metal

This threadless, cartridge-style, one-way valve is for use in high pressure hydraulic systems with operating pressures up to 400 Bar. This valve features The Lee Company’s field-proven locking end that provides secure retention into metal manifolds without the need for threads, O-rings, or sealants. The valve features all stainless steel construction with a high quality metal seat for low leakage, repeatable cracking pressure, and long life. The valve is 100% functionally tested to ensure performance.

Features

  • Mounting Configuration: Insert - Into Metal
  • Diameter: Forward: 5.97 mm, Reverse: 5.47 mm
  • Lohm Rate: As low as 250 Lohms
  • Maximum Working Pressure: 400 Bar
  • Valve Seat Type: Metal to Metal
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 400 Bar Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

187 HFS Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
360° Ported Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
High Pressure Dual Metering Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.19 to 0.28 inch (4.75 to 7.14 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
558 Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details