Lee Co. (The) 187 HFS Check Valve

Description
This miniature check valve is only 0.187 inches in diameter and 0.66 inches in length. This valve’s unique design offers both high flow and high pressure capability in a compact package. It is ideal for applications with flow rates up to 2.5 GPM. Features Diameter: 0.187 inches Lohm Rate: 120 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi
Request a Quote
Description
This miniature check valve is only 0.187 inches in diameter and 0.66 inches in length. This valve’s unique design offers both high flow and high pressure capability in a compact package. It is ideal for applications with flow rates up to 2.5 GPM. Features Diameter: 0.187 inches Lohm Rate: 120 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
187 HFS Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
187 HFS Check Valve
187 HFS Check Valve
This miniature check valve is only 0.187 inches in diameter and 0.66 inches in length. This valve’s unique design offers both high flow and high pressure capability in a compact package. It is ideal for applications with flow rates up to 2.5 GPM. Features Diameter: 0.187 inches Lohm Rate: 120 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi

This miniature check valve is only 0.187 inches in diameter and 0.66 inches in length. This valve’s unique design offers both high flow and high pressure capability in a compact package. It is ideal for applications with flow rates up to 2.5 GPM.

Features

  • Diameter: 0.187 inches
  • Lohm Rate: 120 Lohms max
  • Operating Pressures: Up to 5000 psi
  • Leakage: 1 drop / hour at 5000 psi
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 187 HFS Check Valve
Valve Type Check; Ball-Style Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

250 Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
250 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
500 Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
832 Series Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details