Lee Co. (The) 558 Series Check Valve

Description
This threadless, cartridge-style, one-way valve is designed for installation into metal manifolds. The valve features The Lee Company’s field-proven locking end which provides secure retention without the need for threads, O-rings or sealants. Featuring an all-stainless steel design with a high-quality metal seat, the valve offers low leakage, repeatable cracking pressures, and long life. Models are available with an integral safety screen for increased protection against contamination and a ceramic ball. The valve is 100% performance tested. Features Mounting Configuration: Insert - Into Metal Diameter: 5.47 mm Lohm Rate: As low as 250 Lohms Maximum Working Pressure: 280 Bar Valve Seat Type: Metal to Metal
Request a Quote Datasheet
Description
This threadless, cartridge-style, one-way valve is designed for installation into metal manifolds. The valve features The Lee Company’s field-proven locking end which provides secure retention without the need for threads, O-rings or sealants. Featuring an all-stainless steel design with a high-quality metal seat, the valve offers low leakage, repeatable cracking pressures, and long life. Models are available with an integral safety screen for increased protection against contamination and a ceramic ball. The valve is 100% performance tested. Features Mounting Configuration: Insert - Into Metal Diameter: 5.47 mm Lohm Rate: As low as 250 Lohms Maximum Working Pressure: 280 Bar Valve Seat Type: Metal to Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
558 Series Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
558 Series Check Valve
558 Series Check Valve
This threadless, cartridge-style, one-way valve is designed for installation into metal manifolds. The valve features The Lee Company’s field-proven locking end which provides secure retention without the need for threads, O-rings or sealants. Featuring an all-stainless steel design with a high-quality metal seat, the valve offers low leakage, repeatable cracking pressures, and long life. Models are available with an integral safety screen for increased protection against contamination and a ceramic ball. The valve is 100% performance tested. Features Mounting Configuration: Insert - Into Metal Diameter: 5.47 mm Lohm Rate: As low as 250 Lohms Maximum Working Pressure: 280 Bar Valve Seat Type: Metal to Metal

This threadless, cartridge-style, one-way valve is designed for installation into metal manifolds. The valve features The Lee Company’s field-proven locking end which provides secure retention without the need for threads, O-rings or sealants. Featuring an all-stainless steel design with a high-quality metal seat, the valve offers low leakage, repeatable cracking pressures, and long life. Models are available with an integral safety screen for increased protection against contamination and a ceramic ball. The valve is 100% performance tested.

Features

  • Mounting Configuration: Insert - Into Metal
  • Diameter: 5.47 mm
  • Lohm Rate: As low as 250 Lohms
  • Maximum Working Pressure: 280 Bar
  • Valve Seat Type: Metal to Metal
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 558 Series Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

375 High Pressure, Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
855 Series Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
281 High Pressure PRI® Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | High Pressure Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details
187 Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details