Lee Co. (The) 375 Screened High Pressure Flow Control

Description
This high pressure, miniature flow control valve is 0.375 inches in diameter and 1.37 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 300 to 3200 Lohms. Features Type: Flow Control Diameter: 0.375 inches Metered Flow Range: 300 - 3200 Lohms Maximum Working Pressure: 5000 psi
Request a Quote Datasheet
Description
This high pressure, miniature flow control valve is 0.375 inches in diameter and 1.37 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 300 to 3200 Lohms. Features Type: Flow Control Diameter: 0.375 inches Metered Flow Range: 300 - 3200 Lohms Maximum Working Pressure: 5000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375 Screened High Pressure Flow Control -  - Lee Co. (The)
Westbrook, CT, USA
375 Screened High Pressure Flow Control
375 Screened High Pressure Flow Control
This high pressure, miniature flow control valve is 0.375 inches in diameter and 1.37 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 300 to 3200 Lohms. Features Type: Flow Control Diameter: 0.375 inches Metered Flow Range: 300 - 3200 Lohms Maximum Working Pressure: 5000 psi

This high pressure, miniature flow control valve is 0.375 inches in diameter and 1.37 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 300 to 3200 Lohms.

Features

  • Type: Flow Control
  • Diameter: 0.375 inches
  • Metered Flow Range: 300 - 3200 Lohms
  • Maximum Working Pressure: 5000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 375 Screened High Pressure Flow Control
Valve Type Control Valve; Metering; Flow Control Valves
Unlock Full Specs
to access all available technical data

Similar Products

2.5 mm Pressure Relief Valve in a Luer Tee Fitting -  - Lee Co. (The)
Specs
Valve Type Relief; Products in Plastic Fittings
Connection Description Luer Tee Fitting
View Details
500 Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
187 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
High Pressure Dual Metering Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.19 to 0.28 inch (4.75 to 7.14 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details