Lee Co. (The) 187 Selective Shuttle Valve

Description
This shuttle valve uses a non-biased, loose ball design, making it helpful when flow is uni-directional from both inlet ports. It is ideal for applications with flow rates up to 2 GPM. Features Type: Selective Diameter: 0.187 inches Lohm Rate: 350 Lohms max. Maximum Working Pressure: Up to 3000 psi
Request a Quote Datasheet
Description
This shuttle valve uses a non-biased, loose ball design, making it helpful when flow is uni-directional from both inlet ports. It is ideal for applications with flow rates up to 2 GPM. Features Type: Selective Diameter: 0.187 inches Lohm Rate: 350 Lohms max. Maximum Working Pressure: Up to 3000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
187 Selective Shuttle Valve -  - Lee Co. (The)
Westbrook, CT, USA
187 Selective Shuttle Valve
187 Selective Shuttle Valve
This shuttle valve uses a non-biased, loose ball design, making it helpful when flow is uni-directional from both inlet ports. It is ideal for applications with flow rates up to 2 GPM. Features Type: Selective Diameter: 0.187 inches Lohm Rate: 350 Lohms max. Maximum Working Pressure: Up to 3000 psi

This shuttle valve uses a non-biased, loose ball design, making it helpful when flow is uni-directional from both inlet ports. It is ideal for applications with flow rates up to 2 GPM.

Features

  • Type: Selective
  • Diameter: 0.187 inches
  • Lohm Rate: 350 Lohms max.
  • Maximum Working Pressure: Up to 3000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 187 Selective Shuttle Valve
Valve Type Shuttle Valves
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details
400 Bar Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.24 to 0.22 inch (5.97 to 5.47 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details
High Flow 3-Way Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; High Flow Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
375 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details