Lee Co. (The) 375 High Pressure Spring-Biased Shuttle Valve

Description
The poppet in this miniature shuttle valve is biased so that the emergency port (E) is normally closed and the normal (N) and service (S) ports are connected. It is ideal for applications with flow rates up to 10 GPM. Features Type: Spring-Biased Diameter: 0.375 inches Lohm Rate: 75 Lohms max. Maximum Working Pressure: Up to 5000 psi
Request a Quote Datasheet
Description
The poppet in this miniature shuttle valve is biased so that the emergency port (E) is normally closed and the normal (N) and service (S) ports are connected. It is ideal for applications with flow rates up to 10 GPM. Features Type: Spring-Biased Diameter: 0.375 inches Lohm Rate: 75 Lohms max. Maximum Working Pressure: Up to 5000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Westbrook, CT, USA
375 High Pressure Spring-Biased Shuttle Valve
375 High Pressure Spring-Biased Shuttle Valve
The poppet in this miniature shuttle valve is biased so that the emergency port (E) is normally closed and the normal (N) and service (S) ports are connected. It is ideal for applications with flow rates up to 10 GPM. Features Type: Spring-Biased Diameter: 0.375 inches Lohm Rate: 75 Lohms max. Maximum Working Pressure: Up to 5000 psi

The poppet in this miniature shuttle valve is biased so that the emergency port (E) is normally closed and the normal (N) and service (S) ports are connected. It is ideal for applications with flow rates up to 10 GPM.

Features

  • Type: Spring-Biased
  • Diameter: 0.375 inches
  • Lohm Rate: 75 Lohms max.
  • Maximum Working Pressure: Up to 5000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 375 High Pressure Spring-Biased Shuttle Valve
Valve Type Shuttle Valves
Unlock Full Specs
to access all available technical data

Similar Products

Cryogenic Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Cryogenic
Maximum Pressure 5000.00 psi (3519 m H2O)
Media Temperature -320 to 320 F (-196 to 160 C)
View Details
250 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
375 High Pressure PRI® Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | High Pressure Relief Valves
Valve Size 0.38 inch (9.52 mm)
View Details
250 PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves
Valve Size 0.25 inch (6.35 mm)
View Details