Texas Instruments CD4047B CMOS Low-Power Monostable/Astable Multivibrator CD4047BM96G4

Description
CMOS Low-Power Monostable/Astable Multivibrator 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Low-Power Monostable/Astable Multivibrator 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BM96G4 - Texas Instruments
Dallas, TX, United States
CD4047B CMOS Low-Power Monostable/Astable Multivibrator
CD4047BM96G4
CD4047B CMOS Low-Power Monostable/Astable Multivibrator CD4047BM96G4
CMOS Low-Power Monostable/Astable Multivibrator 14-SOIC -55 to 125

CMOS Low-Power Monostable/Astable Multivibrator 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - CD4047BM96G4 - 1159657-CD4047BM96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4047BM96G4
1159657-CD4047BM96G4
Logic - Logic - Multivibrators - CD4047BM96G4 1159657-CD4047BM96G4
Manufacturer: Texas Instruments Win Source Part Number: 1159657-CD4047BM96G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159657-CD4047BM96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Multivibrators - CD4047BM96G4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
CD4047BM96G4-ND
Multivibrators CD4047BM96G4-ND
Monostable Multivibrator 80ns 14-SOIC

Monostable Multivibrator 80ns 14-SOIC

Buy Now Datasheet
Multivibrators - CD4047BM96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4047BM96G4
Multivibrators CD4047BM96G4
Monostable Multivibrator 80 ns 14-SOIC

Monostable Multivibrator 80 ns 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - CD4047BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD4047BM96G4
Integrated Circuits (ICs) - Logic - Multivibrators CD4047BM96G4
IC MULTIVIBRATOR 80NS 14SOIC

IC MULTIVIBRATOR 80NS 14SOIC

Supplier's Site
Logic - Multivibrators - CD4047BM96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4047BM96G4
Logic - Multivibrators CD4047BM96G4
IC MULTIVIBRATOR 80NS 14SOIC

IC MULTIVIBRATOR 80NS 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD4047BM96G4 1159657-CD4047BM96G4 CD4047BM96G4-ND CD4047BM96G4 CD4047BM96G4 CD4047BM96G4
Product Name CD4047B CMOS Low-Power Monostable/Astable Multivibrator Logic - Logic - Multivibrators - CD4047BM96G4 Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Supply Voltage 3V; 10 1.8V; 3 V ~ 18 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CD4000
Propagation Delay 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221NE4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
View Details
4 suppliers
SN54LS123 Retriggerable Monostable Multivibrators - SNJ54LS123W - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538M - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538QPWRG4Q1 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; SOIC,TSSOP
View Details
7 suppliers