Lake Shore Cryotronics, Inc. Cryogenic Probe Station Model TTPX

Description
Features of the Model TTPX Tabletop Probe Station Entry-level system Compact tabletop design Affordable Rapid cooldown and warmup Backside optical access The TTPX probe station is an affordable, entry-level probe station capable of making a wide variety of non-destructive, standard electrical device measurements. The compact tabletop design is perfect for academic and laboratory research settings. The TTPX provides efficient cryogenic temperature operation and control with a continuous refrigeration system using either liquid helium or liquid nitrogen. The TTPX operates over a temperature range of 4.2 K to 475 K with options to extend as low as 3.2 K or to a higher range of 20 K to 675 K. This model accommodates full and partial wafers up to 51 mm (2 in) in diameter. A wide selection of probes, cables, sample holders, and options makes it possible to meet specific measurement applications. The TTPX is Lake Shore’s premium design for electro-optical materials characterization with the backside optical access option and compatible optical sample holders. I-V, C-V, and microwave measurements are standard options on the TTPX. Its versatility and affordability make the TTPX the tool of choice for many researchers around the world.
Request a Quote
Description
Features of the Model TTPX Tabletop Probe Station Entry-level system Compact tabletop design Affordable Rapid cooldown and warmup Backside optical access The TTPX probe station is an affordable, entry-level probe station capable of making a wide variety of non-destructive, standard electrical device measurements. The compact tabletop design is perfect for academic and laboratory research settings. The TTPX provides efficient cryogenic temperature operation and control with a continuous refrigeration system using either liquid helium or liquid nitrogen. The TTPX operates over a temperature range of 4.2 K to 475 K with options to extend as low as 3.2 K or to a higher range of 20 K to 675 K. This model accommodates full and partial wafers up to 51 mm (2 in) in diameter. A wide selection of probes, cables, sample holders, and options makes it possible to meet specific measurement applications. The TTPX is Lake Shore’s premium design for electro-optical materials characterization with the backside optical access option and compatible optical sample holders. I-V, C-V, and microwave measurements are standard options on the TTPX. Its versatility and affordability make the TTPX the tool of choice for many researchers around the world.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model TTPX is a tabletop cryogenic probe station designed for non-destructive electrical measurements of materials and devices at cryogenic temperatures. It uses flow cryogen cooling and supports up to six probe arms with compatible ZN50R or ZN50R-CVT probes for DC/RF and microwave probing up to 1 GHz. The system accommodates sample holders such as SH-1.25-G and SH-1.25-I, and includes backside optical access as a feature. It operates from 4.2 K to 475 K with optional extensions to 3.2 K or 675 K, and is compatible with both liquid helium and liquid nitrogen. The station supports 50 Ω stripline probe body mounts and includes a GSG-TPM planarization module for microwave probing.

Datasheet Summary
Powered by GS/AI

The Model TTPX is a tabletop cryogenic probe station designed for non-destructive electrical measurements of materials and devices at cryogenic temperatures. It uses flow cryogen cooling and supports up to six probe arms with compatible ZN50R or ZN50R-CVT probes for DC/RF and microwave probing up to 1 GHz. The system accommodates sample holders such as SH-1.25-G and SH-1.25-I, and includes backside optical access as a feature. It operates from 4.2 K to 475 K with optional extensions to 3.2 K or 675 K, and is compatible with both liquid helium and liquid nitrogen. The station supports 50 Ω stripline probe body mounts and includes a GSG-TPM planarization module for microwave probing.

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Probe Station - Model TTPX - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Cryogenic Probe Station
Model TTPX
Cryogenic Probe Station Model TTPX
Features of the Model TTPX Tabletop Probe Station Entry-level system Compact tabletop design Affordable Rapid cooldown and warmup Backside optical access The TTPX probe station is an affordable, entry-level probe station capable of making a wide variety of non-destructive, standard electrical device measurements. The compact tabletop design is perfect for academic and laboratory research settings. The TTPX provides efficient cryogenic temperature operation and control with a continuous refrigeration system using either liquid helium or liquid nitrogen. The TTPX operates over a temperature range of 4.2 K to 475 K with options to extend as low as 3.2 K or to a higher range of 20 K to 675 K. This model accommodates full and partial wafers up to 51 mm (2 in) in diameter. A wide selection of probes, cables, sample holders, and options makes it possible to meet specific measurement applications. The TTPX is Lake Shore’s premium design for electro-optical materials characterization with the backside optical access option and compatible optical sample holders. I-V, C-V, and microwave measurements are standard options on the TTPX. Its versatility and affordability make the TTPX the tool of choice for many researchers around the world.

Features of the Model TTPX Tabletop Probe Station

  • Entry-level system
  • Compact tabletop design
  • Affordable
  • Rapid cooldown and warmup
  • Backside optical access

The TTPX probe station is an affordable, entry-level probe station capable of making a wide variety of non-destructive, standard electrical device measurements. The compact tabletop design is perfect for academic and laboratory research settings. The TTPX provides efficient cryogenic temperature operation and control with a continuous refrigeration system using either liquid helium or liquid nitrogen.

The TTPX operates over a temperature range of 4.2 K to 475 K with options to extend as low as 3.2 K or to a higher range of 20 K to 675 K. This model accommodates full and partial wafers up to 51 mm (2 in) in diameter. A wide selection of probes, cables, sample holders, and options makes it possible to meet specific measurement applications.

The TTPX is Lake Shore’s premium design for electro-optical materials characterization with the backside optical access option and compatible optical sample holders. I-V, C-V, and microwave measurements are standard options on the TTPX. Its versatility and affordability make the TTPX the tool of choice for many researchers around the world.

Supplier's Site Datasheet

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Nondestructive Testing (NDT) Probes
Product Number Model TTPX
Product Name Cryogenic Probe Station
NDT Probe Technology Magnetic / Hall Effect
Unlock Full Specs
to access all available technical data

Similar Products

Cryogenic Probe Station - Model CPX - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details
Cryogenic Probe Station - Model CPX-VF - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details
Cryogenic Probe Station - Model CRX-4K - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details
Custom Probe Stations -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
View Details