Lake Shore Cryotronics, Inc. Datasheets for Nondestructive Testing (NDT) Probes

Nondestructive testing (NDT) probes and sensors include eddy current, ultrasonic, induction, hall effect and EMAT and other specialized transducers.
Nondestructive Testing (NDT) Probes: Learn more

Product Name Notes
Features of the Model CPX High Performance Probe Station Lake Shore’s most versatile probe station Numerous options and configurations available Multiple radiation shields for best low temperature performance Minimize sample...
Features of the Model CPX-VF Superconducting Magnet-based Vertical Field Probe Station Standard probing plus out-of-plane vertical field superconducting magnetic measurements Multiple radiation shields for best low temperature performance Minimize sample...
Features of the Model CRX-4K High Performance Closed Cycle Refrigerator-based Probe Station Cryogen-free operation Allows unsupervised cool down Low temperature operation Minimize sample condensation during cooldown Customizable to accommodate a...
Features of the Model CRX-6.5K Affordable Cryogen-free Probe Station Cryogen-free operation Push-button operation and allows unsupervised cooldown Affordability The CRX-6.5K provides a low-cost, general-purpose solution for those looking for the...
Features of the Model CRX-EM-HF Cryogen-free Horizontal Field Electromagnet Probe Station Cryogen-free operation Allows unsupervised cool down Standard probing plus in-plane horizontal field electromagnetic measurements Generate full field without cooldown...
Features of the Model CRX-VF Cryogen-free Vertical Field Superconducting Magnet Probe Station Cryogen-free operation Allows unsupervised cooldown Standard probing plus out-of-plane vertical field superconducting magnetic measurements True 90° probing Customizable...
Features of the Model EMPX-H2 Electromagnet-based Horizontal Field Probe Station Standard probing plus in-plane horizontal field electromagnetic measurements Generate full field without cryogen or cooldown Probes configured at 30° angles...
Features of the Model FWPX Large-size wafer probe station Largest wafer sample size: 4 in Sample translation for rapid probing Customizable to accept 6 in wafers Lake Shore’s FWPX probe...
Features of the Model PS-100 tabletop probe station Fully specified, preconfigured entry-level system Compact tabletop design with four-arm triaxial configuration Affordable, simple to order, rapidly shipped Just add cryogen and...
Features of the Model TTPX Tabletop Probe Station Entry-level system Compact tabletop design Affordable Rapid cooldown and warmup Backside optical access The TTPX probe station is an affordable, entry-level probe...
In addition to our extensive line of standard cryogenic probe station products, Lake Shore can work with you to design a custom probe station to meet your specific experimental requirements.