Lake Shore Cryotronics, Inc. Cryogenic Probe Station Model CPX-VF

Description
Features of the Model CPX-VF Superconducting Magnet-based Vertical Field Probe Station Standard probing plus out-of-plane vertical field superconducting magnetic measurements Multiple radiation shields for best low temperature performance Minimize sample condensation during cool-down True 90° probing Customizable for Hall measurements Customizable up to 3 T with specialized probes The Lake Shore CPX-VF probe station enhances the standard probe station capabilities with the addition of a ±2.5 T vertical field superconducting magnet. It can do all the standard C-V, I-V, microwave, and electro-optical probing of the CPX, plus out-of-plane vertical field superconducting magnetic measurements. Researchers can use it for performing Hall effect measurements and testing magneto-transport parameters. The CPX-VF is one of Lake Shore’s premium probe stations for combining microwave measurements with magnetic field. The CPX-VF is designed to enable true 90° wafer probing on wafers up to 51 mm (2 in) in diameter. The sample can be maintained at elevated temperature during cooldown reducing the potential for condensation, a critical requirement for measuring organic materials. The continuous refrigeration station uses liquid helium and can be operated with liquid nitrogen; however, the superconducting magnet requires liquid helium to operate. The CPX-VF operates over a temperature range of 4.2 K to 400 K with the option to extend the base temperature to 2 K.
Request a Quote Datasheet
Description
Features of the Model CPX-VF Superconducting Magnet-based Vertical Field Probe Station Standard probing plus out-of-plane vertical field superconducting magnetic measurements Multiple radiation shields for best low temperature performance Minimize sample condensation during cool-down True 90° probing Customizable for Hall measurements Customizable up to 3 T with specialized probes The Lake Shore CPX-VF probe station enhances the standard probe station capabilities with the addition of a ±2.5 T vertical field superconducting magnet. It can do all the standard C-V, I-V, microwave, and electro-optical probing of the CPX, plus out-of-plane vertical field superconducting magnetic measurements. Researchers can use it for performing Hall effect measurements and testing magneto-transport parameters. The CPX-VF is one of Lake Shore’s premium probe stations for combining microwave measurements with magnetic field. The CPX-VF is designed to enable true 90° wafer probing on wafers up to 51 mm (2 in) in diameter. The sample can be maintained at elevated temperature during cooldown reducing the potential for condensation, a critical requirement for measuring organic materials. The continuous refrigeration station uses liquid helium and can be operated with liquid nitrogen; however, the superconducting magnet requires liquid helium to operate. The CPX-VF operates over a temperature range of 4.2 K to 400 K with the option to extend the base temperature to 2 K.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Probe Station - Model CPX-VF - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Cryogenic Probe Station
Model CPX-VF
Cryogenic Probe Station Model CPX-VF
Features of the Model CPX-VF Superconducting Magnet-based Vertical Field Probe Station Standard probing plus out-of-plane vertical field superconducting magnetic measurements Multiple radiation shields for best low temperature performance Minimize sample condensation during cool-down True 90° probing Customizable for Hall measurements Customizable up to 3 T with specialized probes The Lake Shore CPX-VF probe station enhances the standard probe station capabilities with the addition of a ±2.5 T vertical field superconducting magnet. It can do all the standard C-V, I-V, microwave, and electro-optical probing of the CPX, plus out-of-plane vertical field superconducting magnetic measurements. Researchers can use it for performing Hall effect measurements and testing magneto-transport parameters. The CPX-VF is one of Lake Shore’s premium probe stations for combining microwave measurements with magnetic field. The CPX-VF is designed to enable true 90° wafer probing on wafers up to 51 mm (2 in) in diameter. The sample can be maintained at elevated temperature during cooldown reducing the potential for condensation, a critical requirement for measuring organic materials. The continuous refrigeration station uses liquid helium and can be operated with liquid nitrogen; however, the superconducting magnet requires liquid helium to operate. The CPX-VF operates over a temperature range of 4.2 K to 400 K with the option to extend the base temperature to 2 K.

Features of the Model CPX-VF Superconducting Magnet-based Vertical Field Probe Station

  • Standard probing plus out-of-plane vertical field superconducting magnetic measurements
  • Multiple radiation shields for best low temperature performance
  • Minimize sample condensation during cool-down
  • True 90° probing
  • Customizable for Hall measurements
  • Customizable up to 3 T with specialized probes

The Lake Shore CPX-VF probe station enhances the standard probe station capabilities with the addition of a ±2.5 T vertical field superconducting magnet. It can do all the standard C-V, I-V, microwave, and electro-optical probing of the CPX, plus out-of-plane vertical field superconducting magnetic measurements. Researchers can use it for performing Hall effect measurements and testing magneto-transport parameters. The CPX-VF is one of Lake Shore’s premium probe stations for combining microwave measurements with magnetic field.

The CPX-VF is designed to enable true 90° wafer probing on wafers up to 51 mm (2 in) in diameter. The sample can be maintained at elevated temperature during cooldown reducing the potential for condensation, a critical requirement for measuring organic materials. The continuous refrigeration station uses liquid helium and can be operated with liquid nitrogen; however, the superconducting magnet requires liquid helium to operate. The CPX-VF operates over a temperature range of 4.2 K to 400 K with the option to extend the base temperature to 2 K.

Supplier's Site Datasheet

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Nondestructive Testing (NDT) Probes
Product Number Model CPX-VF
Product Name Cryogenic Probe Station
NDT Probe Technology Magnetic / Hall Effect
Unlock Full Specs
to access all available technical data

Similar Products

Custom Probe Stations -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
View Details
Cryogenic Probe Station - Model CRX-VF - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details
Cryogenic Probe Station - Model CRX-EM-HF - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details
Tabletop Probe Station - Model PS-100 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details