Lake Shore Cryotronics, Inc. Cryogenic Probe Station Model CRX-VF

Description
Features of the Model CRX-VF Cryogen-free Vertical Field Superconducting Magnet Probe Station Cryogen-free operation Allows unsupervised cooldown Standard probing plus out-of-plane vertical field superconducting magnetic measurements True 90° probing Customizable up to 3 T with specialized probes Customizable to make Hall measurements The CRX-VF is a cryogen-free, closed-cycle refrigerator probe station enhanced with a ±2.5 T vertical field superconducting magnet. It performs C-V, I-V, microwave, and electro-optical probing, plus out-of-plane vertical field superconducting magnetic measurements. Researchers can use the CRX-VF for performing Hall effect measurements and testing magneto-transport parameters. It is designed to enable true 90° wafer probing on wafers up to 51 mm (2 in) in diameter. The sample is maintained at elevated temperature during cooldown, reducing the potential for condensation, a critical requirement for measuring organic materials. Using a self-contained closed-cycle refrigerator (CCR), the CRX-VF cools down to cryogenic temperatures unassisted, eliminating the need for monitoring by the researcher. It operates over a standard range of 10 K to 500 K. This station is the solution for those looking for the convenience of cryogen-free operation and the dependable measurement performance of a Lake Shore product.
Request a Quote
Description
Features of the Model CRX-VF Cryogen-free Vertical Field Superconducting Magnet Probe Station Cryogen-free operation Allows unsupervised cooldown Standard probing plus out-of-plane vertical field superconducting magnetic measurements True 90° probing Customizable up to 3 T with specialized probes Customizable to make Hall measurements The CRX-VF is a cryogen-free, closed-cycle refrigerator probe station enhanced with a ±2.5 T vertical field superconducting magnet. It performs C-V, I-V, microwave, and electro-optical probing, plus out-of-plane vertical field superconducting magnetic measurements. Researchers can use the CRX-VF for performing Hall effect measurements and testing magneto-transport parameters. It is designed to enable true 90° wafer probing on wafers up to 51 mm (2 in) in diameter. The sample is maintained at elevated temperature during cooldown, reducing the potential for condensation, a critical requirement for measuring organic materials. Using a self-contained closed-cycle refrigerator (CCR), the CRX-VF cools down to cryogenic temperatures unassisted, eliminating the need for monitoring by the researcher. It operates over a standard range of 10 K to 500 K. This station is the solution for those looking for the convenience of cryogen-free operation and the dependable measurement performance of a Lake Shore product.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model CRX-VF is a cryogen-free, closed-cycle refrigerator probe station designed for up to six micro-manipulated probe arms and capable of vertical magnetic field measurements on 51 mm (2 in) wafers. It operates over a temperature range of 10 K to 500 K and enables true 90° wafer probing. The system supports Hall effect and magneto-transport measurements and allows customization for up to 3 T magnetic fields, including optional integrated Hall measurement. Sample temperature is maintained during cooldown to reduce condensation.

Datasheet Summary
Powered by GS/AI

The Model CRX-VF is a cryogen-free, closed-cycle refrigerator probe station designed for up to six micro-manipulated probe arms and capable of vertical magnetic field measurements on 51 mm (2 in) wafers. It operates over a temperature range of 10 K to 500 K and enables true 90° wafer probing. The system supports Hall effect and magneto-transport measurements and allows customization for up to 3 T magnetic fields, including optional integrated Hall measurement. Sample temperature is maintained during cooldown to reduce condensation.

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Probe Station - Model CRX-VF - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Cryogenic Probe Station
Model CRX-VF
Cryogenic Probe Station Model CRX-VF
Features of the Model CRX-VF Cryogen-free Vertical Field Superconducting Magnet Probe Station Cryogen-free operation Allows unsupervised cooldown Standard probing plus out-of-plane vertical field superconducting magnetic measurements True 90° probing Customizable up to 3 T with specialized probes Customizable to make Hall measurements The CRX-VF is a cryogen-free, closed-cycle refrigerator probe station enhanced with a ±2.5 T vertical field superconducting magnet. It performs C-V, I-V, microwave, and electro-optical probing, plus out-of-plane vertical field superconducting magnetic measurements. Researchers can use the CRX-VF for performing Hall effect measurements and testing magneto-transport parameters. It is designed to enable true 90° wafer probing on wafers up to 51 mm (2 in) in diameter. The sample is maintained at elevated temperature during cooldown, reducing the potential for condensation, a critical requirement for measuring organic materials. Using a self-contained closed-cycle refrigerator (CCR), the CRX-VF cools down to cryogenic temperatures unassisted, eliminating the need for monitoring by the researcher. It operates over a standard range of 10 K to 500 K. This station is the solution for those looking for the convenience of cryogen-free operation and the dependable measurement performance of a Lake Shore product.

Features of the Model CRX-VF Cryogen-free Vertical Field Superconducting Magnet Probe Station

  • Cryogen-free operation
  • Allows unsupervised cooldown
  • Standard probing plus out-of-plane vertical field superconducting magnetic measurements
  • True 90° probing
  • Customizable up to 3 T with specialized probes
  • Customizable to make Hall measurements

The CRX-VF is a cryogen-free, closed-cycle refrigerator probe station enhanced with a ±2.5 T vertical field superconducting magnet. It performs C-V, I-V, microwave, and electro-optical probing, plus out-of-plane vertical field superconducting magnetic measurements. Researchers can use the CRX-VF for performing Hall effect measurements and testing magneto-transport parameters. It is designed to enable true 90° wafer probing on wafers up to 51 mm (2 in) in diameter. The sample is maintained at elevated temperature during cooldown, reducing the potential for condensation, a critical requirement for measuring organic materials.

Using a self-contained closed-cycle refrigerator (CCR), the CRX-VF cools down to cryogenic temperatures unassisted, eliminating the need for monitoring by the researcher. It operates over a standard range of 10 K to 500 K. This station is the solution for those looking for the convenience of cryogen-free operation and the dependable measurement performance of a Lake Shore product.

Supplier's Site Datasheet

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Nondestructive Testing (NDT) Probes
Product Number Model CRX-VF
Product Name Cryogenic Probe Station
NDT Probe Technology Magnetic / Hall Effect
Unlock Full Specs
to access all available technical data

Similar Products

Cryogenic Probe Station - Model TTPX - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details
Custom Probe Stations -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
View Details
Cryogenic Probe Station - Model CPX - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details
Cryogenic Probe Station - Model FWPX - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details