The Model CRX-6.5K is a cryogen-free probe station designed for non-destructive electrical characterization of materials and devices over a temperature range of 8 K to 350 K, with an optional extended range of 20 K to 675 K. It accommodates wafers up to 51 mm (2 in) in diameter and uses a closed-cycle refrigerator (CCR) for autonomous cooling without cryogens. The station features up to six micro-manipulated probe arms and includes an expanded starter kit with probes and cables. Its design supports measurements such as I-V, C-V, and microwave responses, with a two-stage CCR that maintains elevated sample temperature during cooldown to minimize condensation.
The CRX-6.5K provides a low-cost, general-purpose solution for those looking for the convenience of cryogen-free operation and the dependable measurement performance of a Lake Shore product. Using a self-contained closed cycle refrigerator (CCR), the station cools down to cryogenic temperatures unassisted, eliminating the need for monitoring by the researcher. Its versatility and affordability make the CRX-6.5K the tool of choice for many researchers worldwide.
I-V, C-V, and microwave measurements are standard on the CRX-6.5K. The 2-stage CCR allows the sample to be maintained at elevated temperature during cooldown, reducing the potential for condensation, a critical requirement for measuring organic materials.
The CRX-6.5K operates over a temperature range of 8 K to 350 K with the option to extend to a higher range of 20 K to 675 K. This model accommodates full and partial wafers up to 51 mm (2 in) in diameter. A wide selection of probes, cables, sample holders, and options makes it possible to meet specific measurement applications.
| Lake Shore Cryotronics, Inc. | |
|---|---|
| Product Category | Nondestructive Testing (NDT) Probes |
| Product Number | Model CRX-6.5K |
| Product Name | Cryogenic Probe Station |
| NDT Probe Technology | Magnetic / Hall Effect |