LORD MicroStrain Sensing Systems TC-Link® -1CH -LXRS™ 6 Channel Wireless Thermocouple Node

Description
Overview The TC-Link® -1CH -LXRS™ 6 Channel Wireless Thermocouple Node features a standard thermocouple input connector with an embedded cold junction temperature compensation sensor. On-board linearization algorithms are software programmable to support a wide range of thermocouple types including J, K, N, R, S, T, E and B. Its form factor allows remote, long term deployment. The node can simultaneously log data to internal memory and transmit real-time data to a host computer at user programmable data rates. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The TC-Link® -1CH -LXRS™ is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™. At the heart of LORD MicroStrain®’s LXRS™ Lossless Data Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Optional SensorCloud™ enabled WSDA® support autonomous web-based data aggregation. Features and Benefits High Performance Scalable, ultra-long-range wireless sensor network High-speed, synchronized platform accepts most analog thermocouples Lossless data throughput under most operating conditions Low-power for extended battery life SensorCloud – integrated web solution Ease of Integration Rapidly deployable wireless form factor Simple integration supported by comprehensive SDK Cost Effective Reduced cost and rapid time to market for customer’s applications Aggressive volume discount schedule
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TC-Link® -1CH -LXRS™ 6 Channel Wireless Thermocouple Node -  - LORD MicroStrain Sensing Systems
Williston, VT, USA
TC-Link® -1CH -LXRS™ 6 Channel Wireless Thermocouple Node
TC-Link® -1CH -LXRS™ 6 Channel Wireless Thermocouple Node
Overview The TC-Link® -1CH -LXRS™ 6 Channel Wireless Thermocouple Node features a standard thermocouple input connector with an embedded cold junction temperature compensation sensor. On-board linearization algorithms are software programmable to support a wide range of thermocouple types including J, K, N, R, S, T, E and B. Its form factor allows remote, long term deployment. The node can simultaneously log data to internal memory and transmit real-time data to a host computer at user programmable data rates. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The TC-Link® -1CH -LXRS™ is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™. At the heart of LORD MicroStrain®’s LXRS™ Lossless Data Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Optional SensorCloud™ enabled WSDA® support autonomous web-based data aggregation. Features and Benefits High Performance Scalable, ultra-long-range wireless sensor network High-speed, synchronized platform accepts most analog thermocouples Lossless data throughput under most operating conditions Low-power for extended battery life SensorCloud – integrated web solution Ease of Integration Rapidly deployable wireless form factor Simple integration supported by comprehensive SDK Cost Effective Reduced cost and rapid time to market for customer’s applications Aggressive volume discount schedule

Overview

The TC-Link® -1CH -LXRS 6 Channel Wireless Thermocouple Node features a standard thermocouple input connector with an embedded cold junction temperature compensation sensor. On-board linearization algorithms are software programmable to support a wide range of thermocouple types including J, K, N, R, S, T, E and B. Its form factor allows remote, long term deployment. The node can simultaneously log data to internal memory and transmit real-time data to a host computer at user programmable data rates. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The TC-Link® -1CH -LXRS is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud.

At the heart of LORD MicroStrain®’s LXRS™ Lossless Data Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Optional SensorCloud™ enabled WSDA® support autonomous web-based data aggregation.

Features and Benefits

High Performance

  • Scalable, ultra-long-range wireless sensor network
  • High-speed, synchronized platform accepts most analog thermocouples
  • Lossless data throughput under most operating conditions
  • Low-power for extended battery life
  • SensorCloud – integrated web solution

Ease of Integration

  • Rapidly deployable wireless form factor
  • Simple integration supported by comprehensive SDK

Cost Effective

  • Reduced cost and rapid time to market for customer’s applications
  • Aggressive volume discount schedule
Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Telemetry Receivers and Telemetry Transmitters
Product Name TC-Link® -1CH -LXRS™ 6 Channel Wireless Thermocouple Node
Package Type Unit
Radio Technique Direct-Sequence Spread Spectrum
Features RoHS; Adjustable Output Power; LED Indicators; Datalogging
Operating Temperature -20.0 to 60.0 C (-4.0 to 140.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7863211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Rec-Trans
RF Modulation Amplitude Shift Key; ASK
Operating Frequency 868 MHz
View Details
Vibrating-Wire Spectrum Analyzer - AVW211 - Campbell Scientific, Inc.
Specs
Device Type Transmitter
Applications Mobile / Wireless Systems
Package Type Unit
View Details
Wireless NEMA Modem Radio Transceivers - Wireless Serial - ACCES I/O Products, Inc.
Specs
Device Type Rec-Trans
Package Type Unit
Radio Technique Frequency-Hopping Spread Spectrum
View Details
Twin Link Wireless Analog Signal Transmitter Receiver - Twin Link - Define Instruments
Specs
Package Type Unit
Radio Technique Direct-Sequence Spread Spectrum
RF Modulation O-QPSK
View Details