Define Instruments Twin Link Wireless Analog Signal Transmitter Receiver Twin Link

Description
What it does: Wirelessly transmits signals from point to point. Accepts 2 inputs from a range popular signal types and outputs 2x 4-20mA. Transmit signals up to 2.5 miles* When it’s just too far or too expensive to lay cable for signal communications, turn to Define Instruments Twin Link units. Twin Link uses wireless technology to communicate to and control devices over distances of up to 2.5 miles with Line Of Sight (*requires 12db aerial). Reach can be extended beyond this distance with the addition of a repeater unit. Repeater units can also be used to transmit around RF obstacles when line of sight is obscured. Out-of-the-box ready for 4-20mA I/O applications The pre-paired Point to Point units come “out of the box ready” for 4-20mA I/O applications but additionally can accept a huge variety of input types including mA, RTD and Frequency. Twin Link boasts 2 analog inputs plus 4 digital I/O switches. Channels are fully isolated and units are industrial strength. Transmits through walls The Twin Link will transmit through stud walls, brick and concrete, so if you need to get signals a few rooms away or up a floor or two, Twin Link can handle it. In interior applications range is 300-500ft through typical buildings and building materials. Easy 60 second set up Twin Link connects to a PC via USB – cutting configuration time to a mere 60 seconds. Saves money As Twin Link can be used to both transmit and control, it reduces costs by removing the need for separate units. License Free Frequency bands Twin Link runs at 2.4Ghz license free and FCC approved for US. Power output 20dBm / 100mW. Everything You Need: Input Node (P2P-I) 2x universal isolated analog input channels accepting Thermocouple, RTD, Process inputs (current & voltage), NPN/PNP open collectors, Potentiometer input, and AC current sensors Output Node (P2P-O) 2x 4-20mA isolated analog outputs that are easy to scale to your desired range Flexible IO Each of the Twin Link units also offers 4 digital inputs, 2 digital outputs, and 2 relay outputs, which are simple to program for a range of setpoint functions. Simple Setup Using Your PC Setting up your wireless Point-to-Point system is fast and easy with Define ToolBox. Simply connect the Twin Link Input Node (P2P-I) to your PC via USB (Bridge Key required), and you'll be up and running in no time. Select from a wide range of pre-calibrated input types, easily scale your analog outputs, and configure your IOs for mimicking, alarms, and sophisticated remote control of other equipment.
Datasheet
Description
What it does: Wirelessly transmits signals from point to point. Accepts 2 inputs from a range popular signal types and outputs 2x 4-20mA. Transmit signals up to 2.5 miles* When it’s just too far or too expensive to lay cable for signal communications, turn to Define Instruments Twin Link units. Twin Link uses wireless technology to communicate to and control devices over distances of up to 2.5 miles with Line Of Sight (*requires 12db aerial). Reach can be extended beyond this distance with the addition of a repeater unit. Repeater units can also be used to transmit around RF obstacles when line of sight is obscured. Out-of-the-box ready for 4-20mA I/O applications The pre-paired Point to Point units come “out of the box ready” for 4-20mA I/O applications but additionally can accept a huge variety of input types including mA, RTD and Frequency. Twin Link boasts 2 analog inputs plus 4 digital I/O switches. Channels are fully isolated and units are industrial strength. Transmits through walls The Twin Link will transmit through stud walls, brick and concrete, so if you need to get signals a few rooms away or up a floor or two, Twin Link can handle it. In interior applications range is 300-500ft through typical buildings and building materials. Easy 60 second set up Twin Link connects to a PC via USB – cutting configuration time to a mere 60 seconds. Saves money As Twin Link can be used to both transmit and control, it reduces costs by removing the need for separate units. License Free Frequency bands Twin Link runs at 2.4Ghz license free and FCC approved for US. Power output 20dBm / 100mW. Everything You Need: Input Node (P2P-I) 2x universal isolated analog input channels accepting Thermocouple, RTD, Process inputs (current & voltage), NPN/PNP open collectors, Potentiometer input, and AC current sensors Output Node (P2P-O) 2x 4-20mA isolated analog outputs that are easy to scale to your desired range Flexible IO Each of the Twin Link units also offers 4 digital inputs, 2 digital outputs, and 2 relay outputs, which are simple to program for a range of setpoint functions. Simple Setup Using Your PC Setting up your wireless Point-to-Point system is fast and easy with Define ToolBox. Simply connect the Twin Link Input Node (P2P-I) to your PC via USB (Bridge Key required), and you'll be up and running in no time. Select from a wide range of pre-calibrated input types, easily scale your analog outputs, and configure your IOs for mimicking, alarms, and sophisticated remote control of other equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin Link Wireless Analog Signal Transmitter Receiver - Twin Link - Define Instruments
Dallas, TX, USA
Twin Link Wireless Analog Signal Transmitter Receiver
Twin Link
Twin Link Wireless Analog Signal Transmitter Receiver Twin Link
What it does: Wirelessly transmits signals from point to point. Accepts 2 inputs from a range popular signal types and outputs 2x 4-20mA. Transmit signals up to 2.5 miles* When it’s just too far or too expensive to lay cable for signal communications, turn to Define Instruments Twin Link units. Twin Link uses wireless technology to communicate to and control devices over distances of up to 2.5 miles with Line Of Sight (*requires 12db aerial). Reach can be extended beyond this distance with the addition of a repeater unit. Repeater units can also be used to transmit around RF obstacles when line of sight is obscured. Out-of-the-box ready for 4-20mA I/O applications The pre-paired Point to Point units come “out of the box ready” for 4-20mA I/O applications but additionally can accept a huge variety of input types including mA, RTD and Frequency. Twin Link boasts 2 analog inputs plus 4 digital I/O switches. Channels are fully isolated and units are industrial strength. Transmits through walls The Twin Link will transmit through stud walls, brick and concrete, so if you need to get signals a few rooms away or up a floor or two, Twin Link can handle it. In interior applications range is 300-500ft through typical buildings and building materials. Easy 60 second set up Twin Link connects to a PC via USB – cutting configuration time to a mere 60 seconds. Saves money As Twin Link can be used to both transmit and control, it reduces costs by removing the need for separate units. License Free Frequency bands Twin Link runs at 2.4Ghz license free and FCC approved for US. Power output 20dBm / 100mW. Everything You Need: Input Node (P2P-I) 2x universal isolated analog input channels accepting Thermocouple, RTD, Process inputs (current & voltage), NPN/PNP open collectors, Potentiometer input, and AC current sensors Output Node (P2P-O) 2x 4-20mA isolated analog outputs that are easy to scale to your desired range Flexible IO Each of the Twin Link units also offers 4 digital inputs, 2 digital outputs, and 2 relay outputs, which are simple to program for a range of setpoint functions. Simple Setup Using Your PC Setting up your wireless Point-to-Point system is fast and easy with Define ToolBox. Simply connect the Twin Link Input Node (P2P-I) to your PC via USB (Bridge Key required), and you'll be up and running in no time. Select from a wide range of pre-calibrated input types, easily scale your analog outputs, and configure your IOs for mimicking, alarms, and sophisticated remote control of other equipment.

What it does:
Wirelessly transmits signals from point to point. Accepts 2 inputs from a range popular signal types and outputs 2x 4-20mA.

Transmit signals up to 2.5 miles*

When it’s just too far or too expensive to lay cable for signal communications, turn to Define Instruments Twin Link units. Twin Link uses wireless technology to communicate to and control devices over distances of up to 2.5 miles with Line Of Sight (*requires 12db aerial).

Reach can be extended beyond this distance with the addition of a repeater unit. Repeater units can also be used to transmit around RF obstacles when line of sight is obscured.

Out-of-the-box ready for 4-20mA I/O applications

The pre-paired Point to Point units come “out of the box ready” for 4-20mA I/O applications but additionally can accept a huge variety of input types including mA, RTD and Frequency. Twin Link boasts 2 analog inputs plus 4 digital I/O switches. Channels are fully isolated and units are industrial strength.

Transmits through walls

The Twin Link will transmit through stud walls, brick and concrete, so if you need to get signals a few rooms away or up a floor or two, Twin Link can handle it. In interior applications range is 300-500ft through typical buildings and building materials.

Easy 60 second set up

Twin Link connects to a PC via USB – cutting configuration time to a mere 60 seconds.

Saves money

As Twin Link can be used to both transmit and control, it reduces costs by removing the need for separate units.

License Free Frequency bands

Twin Link runs at 2.4Ghz license free and FCC approved for US. Power output 20dBm / 100mW.

Everything You Need:

  • Input Node (P2P-I) 2x universal isolated analog input channels accepting Thermocouple, RTD, Process inputs (current & voltage), NPN/PNP open collectors, Potentiometer input, and AC current sensors
  • Output Node (P2P-O) 2x 4-20mA isolated analog outputs that are easy to scale to your desired range
  • Flexible IO Each of the Twin Link units also offers 4 digital inputs, 2 digital outputs, and 2 relay outputs, which are simple to program for a range of setpoint functions.

Simple Setup Using Your PC

Setting up your wireless Point-to-Point system is fast and easy with Define ToolBox. Simply connect the Twin Link Input Node (P2P-I) to your PC via USB (Bridge Key required), and you'll be up and running in no time.

Select from a wide range of pre-calibrated input types, easily scale your analog outputs, and configure your IOs for mimicking, alarms, and sophisticated remote control of other equipment.

Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Telemetry Receivers and Telemetry Transmitters
Product Number Twin Link
Product Name Twin Link Wireless Analog Signal Transmitter Receiver
Package Type Unit
Radio Technique Direct-Sequence Spread Spectrum
RF Modulation O-QPSK
Operating Temperature -20.0 to 55.0 C (-4.0 to 131.0 F)
Operating Frequency 2405 to 2475 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - OTX-433-HH-KF1-MS - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Wireless Receiver - RF Rx SW915-4W - steute
Specs
Device Type Receiver
Package Type Rack mount
Features LED Indicators
View Details
Radio Telemetry System - RT400 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Unit
View Details