LJ Star Full View Sight Flow Indicator (360° View)

Description
A 360° full-view flow indicator with threaded connection for pipe sizes 1/2′ to 2′. The design permits observation from almost any direction under ambient light. It is equipped with an impact-deterrent shield as standard. Pressure ratings range from 100 to 150 PSI depending on size.
Description
A 360° full-view flow indicator with threaded connection for pipe sizes 1/2′ to 2′. The design permits observation from almost any direction under ambient light. It is equipped with an impact-deterrent shield as standard. Pressure ratings range from 100 to 150 PSI depending on size.

Suppliers

Company
Product
Description
Supplier Links
Full View Sight Flow Indicator (360° View) -  - LJ Star
Twinsburg, OH, United States
Full View Sight Flow Indicator (360° View)
Full View Sight Flow Indicator (360° View)
A 360° full-view flow indicator with threaded connection for pipe sizes 1/2′ to 2′. The design permits observation from almost any direction under ambient light. It is equipped with an impact-deterrent shield as standard. Pressure ratings range from 100 to 150 PSI depending on size.

A 360° full-view flow indicator with threaded connection for pipe sizes 1/2″ to 2″. The design permits observation from almost any direction under ambient light. It is equipped with an impact-deterrent shield as standard. Pressure ratings range from 100 to 150 PSI depending on size.

Supplier's Site

Technical Specifications

  LJ Star
Product Category Sight Flow Indicators
Product Name Full View Sight Flow Indicator (360° View)
Flow Indicator Style: Plain; Drip Tube (optional feature); Full View
Connection Type Threaded
Body Materials Steel - High Carbon (optional feature); Steel - Stainless (optional feature); Other (optional feature); Monel®; Hastelloy®; Alloy 20
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Oilers - Model 902A - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Plain; Full View
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Single Wall Sight Flow Glass - GX075B-PP - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials Natural Polypropylene
View Details
Tube-N-Tube Armored Flow Indicator - Model UFTS - JOGLER, Inc.
Specs
Flow Indicator Style: Armored
Connection Type Threaded (optional feature); Flanged
Body Materials Steel - High Carbon; Steel - Stainless (optional feature)
View Details
Sanitary Sight Flow Indicator - Metaclamp® - LJ Star
Specs
Flow Indicator Style: Plain
Connection Type Flanged
Body Materials Steel - Stainless
View Details