Plast-O-Matic Valves, Inc. Single Wall Sight Flow Glass GX075B-PP

Description
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
Request a Quote
Description
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Series GX single-wall flow indicators feature a clear acrylic cylinder for visual indication of flow or clarity in liquids compatible with acrylic, with PVC or polypropylene ends and EPDM or FKM O-ring seals. Available in 1/2" through 3" NPT sizes, with stainless steel fasteners standard and optional fluttering streamers. The GX075V-PP variant is listed for 3/4" NPT with polypropylene ends; the GX075B-PP part number is not explicitly printed, but matches the series configuration absent the unexplained 'B' suffix.

Datasheet Summary
Powered by GS/AI

Series GX single-wall flow indicators feature a clear acrylic cylinder for visual indication of flow or clarity in liquids compatible with acrylic, with PVC or polypropylene ends and EPDM or FKM O-ring seals. Available in 1/2" through 3" NPT sizes, with stainless steel fasteners standard and optional fluttering streamers. The GX075V-PP variant is listed for 3/4" NPT with polypropylene ends; the GX075B-PP part number is not explicitly printed, but matches the series configuration absent the unexplained 'B' suffix.

Suppliers

Company
Product
Description
Supplier Links
Single Wall Sight Flow Glass - GX075B-PP - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Single Wall Sight Flow Glass
GX075B-PP
Single Wall Sight Flow Glass GX075B-PP
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.

Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.

Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.

Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Sight Flow Indicators
Product Number GX075B-PP
Product Name Single Wall Sight Flow Glass
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials Natural Polypropylene
Gasket Material Buna-N
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Sight Flow Indicator - GYW200V-PF - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Flanged
Body Materials PVDF
View Details
Double Wall Sight Flow Glass - GY200B-PV - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials PVC
View Details
Double Wall Sight Flow Glass - GY200V-PP - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials Natural Polypropylene
View Details
Wafer Sight Flow Indicator - GYW300V-TF - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Flanged
Body Materials PTFE
View Details