LJ Star Datasheets for Sight Flow Indicators
Sight flow indicators provide a quick, reliable and economical way to verify the flow of fluids through industrial process lines.
Sight Flow Indicators: Learn more
| Product Name | Notes |
|---|---|
| A 360° full-view flow indicator with flanged connection, for pipe sizes ranging in size from 1/8″ to 4″. It is equipped with an impact-deterrent shield as standard. | |
| A 360° full-view flow indicator with threaded connection for pipe sizes 1/2″ to 2″. The design permits observation from almost any direction under ambient light. It is equipped with an... | |
| A flow indicator designed to be mounted in-line for high purity applications to provide operators with a clear view of flow of virtually any process pipeline fluid or powder. The... | |
| A flow indicator designed to handle a wide variety of common corrosive chemicals, the new lined LJ Star visual flow indicators are offered in both Teflon® PFA and Tefzel® models. | |
| Designed to be mounted in-line for high purity hygienic applications, these clamp type "CT" sterile-design visual flow indicators provide operators with a clear view of flow for virtually any process... | |
| he strongest, most secure glass elements available, Metaglas® mechanically prestressed windows, are now available in a sanitary design visual flow indicator in processing applications. MetaClamp® sanitary-service fittings. Described as offering... | |
| Our Sterile Full-View Indicators feature polished stainless steel sanitary clamp connections are featured in the new Sterile Full-View Visual Flow Indicators, rated up to 150 psi. These competitively priced units... | |
| Standard Inline Flow-Indicator Sight Glass with Threaded Connection The most common style of flow indicator for industrial application allows visual observation of process flow through a pair of sight glasses... | |
| The flanged version of our standard view-through flow indicator ranges from 1/2″ to 12″ is full-ANSI rated up to 6″. The quality investment-cast body is made from stainless or coated... |