JOGLER, Inc. Tube-N-Tube Armored Flow Indicator Model UFTS

Description
Patented Tube-N-Tube design with patented PFA Teflon® liner Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal inserts are self-sealing Wetted part is one-piece PFA Teflon®, flared over SuperSeal insert Available with sanitary fittings Reducing flanges and threaded end connections are available Designed for cryogenic and hot process applications Excellent for corrosive, viscous, or sanitary service Design is triple sealed and insulated Rated for full vacuum service
Description
Patented Tube-N-Tube design with patented PFA Teflon® liner Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal inserts are self-sealing Wetted part is one-piece PFA Teflon®, flared over SuperSeal insert Available with sanitary fittings Reducing flanges and threaded end connections are available Designed for cryogenic and hot process applications Excellent for corrosive, viscous, or sanitary service Design is triple sealed and insulated Rated for full vacuum service

Suppliers

Company
Product
Description
Supplier Links
Tube-N-Tube Armored Flow Indicator - Model UFTS - JOGLER, Inc.
Houston, TX, USA
Tube-N-Tube Armored Flow Indicator
Model UFTS
Tube-N-Tube Armored Flow Indicator Model UFTS
Patented Tube-N-Tube design with patented PFA Teflon® liner Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal inserts are self-sealing Wetted part is one-piece PFA Teflon®, flared over SuperSeal insert Available with sanitary fittings Reducing flanges and threaded end connections are available Designed for cryogenic and hot process applications Excellent for corrosive, viscous, or sanitary service Design is triple sealed and insulated Rated for full vacuum service
  • Patented Tube-N-Tube design with patented PFA Teflon® liner
  • Approved by the Factory Mutual System
  • Available in any length up to 72 inches
  • Stock lengths are 8 and 12 inches
  • Unobstructed visibility
  • Patented one-piece SuperSeal inserts are self-sealing
  • Wetted part is one-piece PFA Teflon®, flared over SuperSeal insert
  • Available with sanitary fittings
  • Reducing flanges and threaded end connections are available
  • Designed for cryogenic and hot process applications
  • Excellent for corrosive, viscous, or sanitary service
  • Design is triple sealed and insulated
  • Rated for full vacuum service
Supplier's Site

Technical Specifications

  JOGLER, Inc.
Product Category Sight Flow Indicators
Product Number Model UFTS
Product Name Tube-N-Tube Armored Flow Indicator
Flow Indicator Style: Armored
Connection Type Threaded (optional feature); Flanged
Body Materials Steel - High Carbon; Steel - Stainless (optional feature)
Mounting Orientation Vertical; Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Single Wall Sight Flow Glass - GX100V-PP - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials Natural Polypropylene
View Details
Pressure Oilers - Model 902A - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Plain; Full View
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Over Flow Sight, Pyrex, 9/16
Specs
Connection Type Threaded
Body Materials Other; Pyrex
Thread Size 0.5000 inch (12.7 mm)
View Details
Tube-N-Tube Lantern Flow Indicator - Model LAT - JOGLER, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded (optional feature); Flanged
Body Materials Steel - High Carbon; Steel - Stainless (optional feature)
View Details