LJ Star Clamp Type Sterile Visual Flow Indicator for Hygienic Applications CT-SVFI

Description
Designed to be mounted in-line for high purity hygienic applications, these clamp type "CT" sterile-design visual flow indicators provide operators with a clear view of flow for virtually any process pipeline fluid or powder. They feature an internal-flush style based on a unique O-ring seal design that minimizes traps where bacteria can buildup. Polished stainless steel sanitary clamp connections are standard with orbital weld, Swagelok TS, flange or union connections as special order items. Other premium standard features Mechanical stop for controlled gasket compression Eliminates thread galling and loosening of unit Prevents torsional distortion of o-rings typical with threaded designs No tools for easy assembly and disassembly Up to 34% increased viewing Precision bore borosilicate glass Product contact surface of SF4 (15 Ra Max, EP) Armored housing protects glass from objects and pipe stress. Units can be used during SIP/CIP and sterilizing/autoclav eing. Other Certifications FDA & USP Class VI certified o-rings EN10204 3.1 certification for steel work European Pressure Equipment Directive 97/23/EC Borosilicate 3.3 viewing cylinder (10:1 FOS)
Datasheet
Description
Designed to be mounted in-line for high purity hygienic applications, these clamp type "CT" sterile-design visual flow indicators provide operators with a clear view of flow for virtually any process pipeline fluid or powder. They feature an internal-flush style based on a unique O-ring seal design that minimizes traps where bacteria can buildup. Polished stainless steel sanitary clamp connections are standard with orbital weld, Swagelok TS, flange or union connections as special order items. Other premium standard features Mechanical stop for controlled gasket compression Eliminates thread galling and loosening of unit Prevents torsional distortion of o-rings typical with threaded designs No tools for easy assembly and disassembly Up to 34% increased viewing Precision bore borosilicate glass Product contact surface of SF4 (15 Ra Max, EP) Armored housing protects glass from objects and pipe stress. Units can be used during SIP/CIP and sterilizing/autoclav eing. Other Certifications FDA & USP Class VI certified o-rings EN10204 3.1 certification for steel work European Pressure Equipment Directive 97/23/EC Borosilicate 3.3 viewing cylinder (10:1 FOS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Type Sterile Visual Flow Indicator for Hygienic Applications - CT-SVFI - LJ Star
Twinsburg, OH, United States
Clamp Type Sterile Visual Flow Indicator for Hygienic Applications
CT-SVFI
Clamp Type Sterile Visual Flow Indicator for Hygienic Applications CT-SVFI
Designed to be mounted in-line for high purity hygienic applications, these clamp type "CT" sterile-design visual flow indicators provide operators with a clear view of flow for virtually any process pipeline fluid or powder. They feature an internal-flush style based on a unique O-ring seal design that minimizes traps where bacteria can buildup. Polished stainless steel sanitary clamp connections are standard with orbital weld, Swagelok TS, flange or union connections as special order items. Other premium standard features Mechanical stop for controlled gasket compression Eliminates thread galling and loosening of unit Prevents torsional distortion of o-rings typical with threaded designs No tools for easy assembly and disassembly Up to 34% increased viewing Precision bore borosilicate glass Product contact surface of SF4 (15 Ra Max, EP) Armored housing protects glass from objects and pipe stress. Units can be used during SIP/CIP and sterilizing/autoclav eing. Other Certifications FDA & USP Class VI certified o-rings EN10204 3.1 certification for steel work European Pressure Equipment Directive 97/23/EC Borosilicate 3.3 viewing cylinder (10:1 FOS)

Designed to be mounted in-line for high purity hygienic applications, these clamp type "CT" sterile-design visual flow indicators provide operators with a clear view of flow for virtually any process pipeline fluid or powder. They feature an internal-flush style based on a unique O-ring seal design that minimizes traps where bacteria can buildup. Polished stainless steel sanitary clamp connections are standard with orbital weld, Swagelok TS, flange or union connections as special order items.

Other premium standard features

  • Mechanical stop for controlled gasket compression
  • Eliminates thread galling and loosening of unit
  • Prevents torsional distortion of o-rings typical with threaded designs
  • No tools for easy assembly and disassembly
  • Up to 34% increased viewing
  • Precision bore borosilicate glass
  • Product contact surface of SF4 (15 Ra Max, EP)
  • Armored housing protects glass from objects and pipe stress.
  • Units can be used during SIP/CIP and sterilizing/autoclaveing.

Other Certifications

  • FDA & USP Class VI certified o-rings
  • EN10204 3.1 certification for steel work
  • European Pressure Equipment Directive 97/23/EC
  • Borosilicate 3.3 viewing cylinder (10:1 FOS)
Supplier's Site Datasheet

Technical Specifications

  LJ Star
Product Category Sight Flow Indicators
Product Number CT-SVFI
Product Name Clamp Type Sterile Visual Flow Indicator for Hygienic Applications
Flow Indicator Style: Plain; Full View; Armored
Connection Type Threaded (optional feature); Flanged (optional feature); Butt Weld (optional feature)
Body Materials Steel - Stainless; Other (optional feature); Hastelloy® and AL6XN®
Gasket Material EPDM
Unlock Full Specs
to access all available technical data

Similar Products

Overflow Sights - Model 825 - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Plain; Full View
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Double Wall Sight Flow Glass - GY125EP-PV - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials PVC
View Details
Tube-N-Tube Lantern Flow Indicator - Model ULAT - JOGLER, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded (optional feature); Flanged
Body Materials Steel - High Carbon; Steel - Stainless (optional feature)
View Details
Full View Sight Flow Indicator (360° View) -  - LJ Star
Specs
Flow Indicator Style: Plain; Drip Tube (optional feature); Full View
Connection Type Threaded
Body Materials Steel - High Carbon (optional feature); Steel - Stainless (optional feature); Other (optional feature); Monel®; Hastelloy®; Alloy 20
View Details