JOGLER, Inc. Single-Tube Armored Flow Indicator Model UFSS

Description
Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal inserts are self-sealing Wetted part is one-piece PFA Teflon®, flared over SuperSeal insert Available with sanitary fittings Threaded end connections are available Design is double sealed Excellent for corrosive, viscous, or sanitary service Sight tube sleeve can be calibrated directly Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow
Description
Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal inserts are self-sealing Wetted part is one-piece PFA Teflon®, flared over SuperSeal insert Available with sanitary fittings Threaded end connections are available Design is double sealed Excellent for corrosive, viscous, or sanitary service Sight tube sleeve can be calibrated directly Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow

Suppliers

Company
Product
Description
Supplier Links
Single-Tube Armored Flow Indicator - Model UFSS - JOGLER, Inc.
Houston, TX, USA
Single-Tube Armored Flow Indicator
Model UFSS
Single-Tube Armored Flow Indicator Model UFSS
Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal inserts are self-sealing Wetted part is one-piece PFA Teflon®, flared over SuperSeal insert Available with sanitary fittings Threaded end connections are available Design is double sealed Excellent for corrosive, viscous, or sanitary service Sight tube sleeve can be calibrated directly Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow
  • Approved by the Factory Mutual System
  • Available in any length up to 72 inches
  • Stock lengths are 8 and 12 inches
  • Unobstructed visibility
  • Patented one-piece SuperSeal inserts are self-sealing
  • Wetted part is one-piece PFA Teflon®, flared over SuperSeal insert
  • Available with sanitary fittings
  • Threaded end connections are available
  • Design is double sealed
  • Excellent for corrosive, viscous, or sanitary service
  • Sight tube sleeve can be calibrated directly
  • Custom designs available; consult factory
  • Optional 304 or 316 SS construction
  • ANSI Class 300 lb flanges available
  • Sanitary connections are available
  • Optional drip tube insert for slow or intermittent flow
Supplier's Site

Technical Specifications

  JOGLER, Inc.
Product Category Sight Flow Indicators
Product Number Model UFSS
Product Name Single-Tube Armored Flow Indicator
Flow Indicator Style: Armored
Connection Type Threaded (optional feature); Flanged
Body Materials Steel - High Carbon; Steel - Stainless (optional feature)
Mounting Orientation Vertical; Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Overflow Sights - Model 825 - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Plain; Full View
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Double Wall Sight Flow Glass - GY075V-PV - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials PVC
View Details
Sanitary Sight Flow Indicator - Metaclamp® - LJ Star
Specs
Flow Indicator Style: Plain
Connection Type Flanged
Body Materials Steel - Stainless
View Details
Aluminum End Sight Glass - SG 3-1/2-OD-16 - Morris Coupling Company
Specs
Flow Indicator Style: Plain
Body Materials Other; Clear Acrylic Window
Mounting Orientation Vertical; Horizontal
View Details