LINAK U.S. Inc. Lifting Column DL5

Description
The DESKLIFT DL5 is a compact 2-part lifting column, which is a perfect choice for a wide range of different desk applications, especially in the office area. The DL5 has a compact motor housing, which is almost invisible in the tabletop construction. The column is very sturdy which is why a crossbar is not necessary. The DL5 has the same outer dimensions and mounting holes as the 3-part DL6 column, which makes them compatible. They can be used in the same tabletop and table foot construction. The DL5 is available in several standard colors and lengths to fit into a wide range of desk designs. The DL5 system is controlled by the DESKLINE® control box (CBD). No matter which box is preferred, they all ensure optimal parallel drive and a pleasant low noise level. The DL5 can be used as a single column or in a 2, 3 or 4 parallel system.
Datasheet
Description
The DESKLIFT DL5 is a compact 2-part lifting column, which is a perfect choice for a wide range of different desk applications, especially in the office area. The DL5 has a compact motor housing, which is almost invisible in the tabletop construction. The column is very sturdy which is why a crossbar is not necessary. The DL5 has the same outer dimensions and mounting holes as the 3-part DL6 column, which makes them compatible. They can be used in the same tabletop and table foot construction. The DL5 is available in several standard colors and lengths to fit into a wide range of desk designs. The DL5 system is controlled by the DESKLINE® control box (CBD). No matter which box is preferred, they all ensure optimal parallel drive and a pleasant low noise level. The DL5 can be used as a single column or in a 2, 3 or 4 parallel system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting Column - DL5 - LINAK U.S. Inc.
Louisville, KY, USA
Lifting Column
DL5
Lifting Column DL5
The DESKLIFT DL5 is a compact 2-part lifting column, which is a perfect choice for a wide range of different desk applications, especially in the office area. The DL5 has a compact motor housing, which is almost invisible in the tabletop construction. The column is very sturdy which is why a crossbar is not necessary. The DL5 has the same outer dimensions and mounting holes as the 3-part DL6 column, which makes them compatible. They can be used in the same tabletop and table foot construction. The DL5 is available in several standard colors and lengths to fit into a wide range of desk designs. The DL5 system is controlled by the DESKLINE® control box (CBD). No matter which box is preferred, they all ensure optimal parallel drive and a pleasant low noise level. The DL5 can be used as a single column or in a 2, 3 or 4 parallel system.

The DESKLIFT DL5 is a compact 2-part lifting column, which is a perfect choice for a wide range of different desk applications, especially in the office area. The DL5 has a compact motor housing, which is almost invisible in the tabletop construction. The column is very sturdy which is why a crossbar is not necessary. The DL5 has the same outer dimensions and mounting holes as the 3-part DL6 column, which makes them compatible. They can be used in the same tabletop and table foot construction. The DL5 is available in several standard colors and lengths to fit into a wide range of desk designs. The DL5 system is controlled by the DESKLINE® control box (CBD). No matter which box is preferred, they all ensure optimal parallel drive and a pleasant low noise level. The DL5 can be used as a single column or in a 2, 3 or 4 parallel system.

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Lifting Columns
Product Number DL5
Product Name Lifting Column
Maximum Load 180 lbs (81.56 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A35 - Isotech, Inc.
Specs
Maximum Load 225 lbs (102 kg)
Stroke 31.5 inch (800 mm)
Speed 1.38 in/sec (2.1 m/min)
View Details
Heavy-Duty Lifting Columns for Height Adjustable Workstations - TL3 Series - TiMOTION Technology
Specs
Maximum Load 899 lbs (408 kg)
Stroke 3.94 to 47.24 inch (100 to 1200 mm)
Speed 1.54 in/sec (2.34 m/min)
View Details
Lifting Column - DL17 - LINAK U.S. Inc.
LINAK U.S. Inc.
Specs
Maximum Load 157 lbs (71.37 kg)
Stroke 25.98 inch (660 mm)
Speed 1.5 in/sec (2.28 m/min)
View Details
Table Lift Set (Single - 2-Step - Stroke Size 16") - FLT-03-2-1 - Progressive Automations
Specs
Maximum Load 440 lbs (200 kg)
Stroke 15.7 inch (399 mm)
Speed 0.5000 in/sec (0.7620 m/min)
View Details