LINAK U.S. Inc. Lifting Column DL17

Description
The column DL17 sets the standards for in-line columns. The compact square shaped column was developed to satisfy market requirements for low built-in dimensions and at the same time a long stroke length. From a design perspective, the DL17 lifts a contemporary desk design with its very small steps between the profiles and invisible gliding pads. The column was designed for desks without a crossbar ensuring more leg space and more design possibilities. As standard, the DL17 features PIEZO™ - an integrated sensor minimizing the risk of damage to a desk caused by squeezing or blocking by obstacles in an upward or downward direction. The DL17 was developed without PVC, which is an environmental advantage. The column comes standard with black, silver-gray or white profiles, as well as in a customized color (optional).The DL17 is compatible with all DESKLINE® control boxes and controls - just Plug & Play. Stroke length: 660 mm Built-in dim.: 518 mm or 545 mm PVC-free as standard PIEZO™ as standard
Datasheet
Description
The column DL17 sets the standards for in-line columns. The compact square shaped column was developed to satisfy market requirements for low built-in dimensions and at the same time a long stroke length. From a design perspective, the DL17 lifts a contemporary desk design with its very small steps between the profiles and invisible gliding pads. The column was designed for desks without a crossbar ensuring more leg space and more design possibilities. As standard, the DL17 features PIEZO™ - an integrated sensor minimizing the risk of damage to a desk caused by squeezing or blocking by obstacles in an upward or downward direction. The DL17 was developed without PVC, which is an environmental advantage. The column comes standard with black, silver-gray or white profiles, as well as in a customized color (optional).The DL17 is compatible with all DESKLINE® control boxes and controls - just Plug & Play. Stroke length: 660 mm Built-in dim.: 518 mm or 545 mm PVC-free as standard PIEZO™ as standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting Column - DL17 - LINAK U.S. Inc.
Louisville, KY, USA
Lifting Column
DL17
Lifting Column DL17
The column DL17 sets the standards for in-line columns. The compact square shaped column was developed to satisfy market requirements for low built-in dimensions and at the same time a long stroke length. From a design perspective, the DL17 lifts a contemporary desk design with its very small steps between the profiles and invisible gliding pads. The column was designed for desks without a crossbar ensuring more leg space and more design possibilities. As standard, the DL17 features PIEZO™ - an integrated sensor minimizing the risk of damage to a desk caused by squeezing or blocking by obstacles in an upward or downward direction. The DL17 was developed without PVC, which is an environmental advantage. The column comes standard with black, silver-gray or white profiles, as well as in a customized color (optional).The DL17 is compatible with all DESKLINE® control boxes and controls - just Plug & Play. Stroke length: 660 mm Built-in dim.: 518 mm or 545 mm PVC-free as standard PIEZO™ as standard

The column DL17 sets the standards for in-line columns. The compact square shaped column was developed to satisfy market requirements for low built-in dimensions and at the same time a long stroke length. From a design perspective, the DL17 lifts a contemporary desk design with its very small steps between the profiles and invisible gliding pads. The column was designed for desks without a crossbar ensuring more leg space and more design possibilities. As standard, the DL17 features PIEZO™ - an integrated sensor minimizing the risk of damage to a desk caused by squeezing or blocking by obstacles in an upward or downward direction. The DL17 was developed without PVC, which is an environmental advantage. The column comes standard with black, silver-gray or white profiles, as well as in a customized color (optional).The DL17 is compatible with all DESKLINE® control boxes and controls - just Plug & Play. Stroke length: 660 mm Built-in dim.: 518 mm or 545 mm PVC-free as standard PIEZO™ as standard

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Lifting Columns
Product Number DL17
Product Name Lifting Column
Maximum Load 157 lbs (71.37 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - X23 - Isotech, Inc.
Specs
Maximum Load 2698 lbs (1223 kg)
Stroke 59.06 inch (1500 mm)
Speed 5.51 in/sec (8.4 m/min)
View Details
Lifting Column - DL12 - LINAK U.S. Inc.
LINAK U.S. Inc.
Specs
Maximum Load 157 lbs (71.37 kg)
Stroke 25.98 inch (660 mm)
Speed 1.5 in/sec (2.28 m/min)
View Details
Motorized TV Lift for 32" - 60" TVs - ty-01 - Progressive Automations
Specs
Stroke 39 inch (991 mm)
Speed 0.9800 in/sec (1.49 m/min)
Retracted Length 31.89 inch (810 mm)
View Details
Lifting columns - TFG - Ewellix
Specs
Maximum Load 562 lbs (255 kg)
Stroke 7.87 to 27.56 inch (200 to 700 mm)
Speed 0.5906 in/sec (0.9000 m/min)
View Details