Legrand Type I Wireway - C Series

Description
Easy to install, easy to modify, easy to access, and cost effective, SpecMate Type 1 wireway is ideal for all industrial, warehouse, and utility wire and cable distribution applications where dust, dirt, oil or water are not serious problems. Your installation will benefit from completely open lay-in of wires and cables without pull through hassles. Future changes and additions are fast and simple. Available in a broad range of sizes, SpecMate Wireway Systems are also offered in all industry standard sizes. Choose from dozens of paint colors which are available in polyester, epoxy or hybrid powder coat finishes to protect and enhance your wire and cable distribution system. FEATURES Broad range of wireway sizes. Depths from 2" to 12" [51mm to 305mm] and widths from 2" to 24" [51mm to 610mm] accommodate increased capacity requirements. Nine standard sizes are also offered. Hinged covers. Hinged covers facilitate installation in overhead applications. Available with or without dividers and KOs. Specify spacing of dividers. Standard KO spacing is 24" [610mm] on center. Dividers allow power and communication to be installed in the same wireway. Reduced installation time/cost. All UL listed and CSA certified sizes may be supported on a maximum of 5' centers. The standard 2 1/2", 4" and 6" [64mm x 64mm, 102mm x 102mm and 152mm x 152mm] sizes are UL Listed on 10 ft. [3 meter] centers. Flexible system. Custom lengths, widths, and heights easily accommodated for virtually any installation. Fully accessible systems. Simplifies installation and reduces installation time. Simply lay in the power, phone and data services and close the cover. Absolutely no pull-through necessary. UL Listed (File No. E137690 Guide ZOYX) and CSA Certified (File LL59760). Ensures safety and reliability in your applications. Powder coat paint. All SpecMate Wireway Systems are available with a polyester, epoxy or hybrid powder coat finish to protect from atmospheric corrosives. Limitless color options. To enhance the appearance and provide visual identification, SpecMate systems are available in dozens of standard colors, including ivory, black, and ANSI61 gray, as well as, an unlimited variety of custom colors.
Description
Easy to install, easy to modify, easy to access, and cost effective, SpecMate Type 1 wireway is ideal for all industrial, warehouse, and utility wire and cable distribution applications where dust, dirt, oil or water are not serious problems. Your installation will benefit from completely open lay-in of wires and cables without pull through hassles. Future changes and additions are fast and simple. Available in a broad range of sizes, SpecMate Wireway Systems are also offered in all industry standard sizes. Choose from dozens of paint colors which are available in polyester, epoxy or hybrid powder coat finishes to protect and enhance your wire and cable distribution system. FEATURES Broad range of wireway sizes. Depths from 2" to 12" [51mm to 305mm] and widths from 2" to 24" [51mm to 610mm] accommodate increased capacity requirements. Nine standard sizes are also offered. Hinged covers. Hinged covers facilitate installation in overhead applications. Available with or without dividers and KOs. Specify spacing of dividers. Standard KO spacing is 24" [610mm] on center. Dividers allow power and communication to be installed in the same wireway. Reduced installation time/cost. All UL listed and CSA certified sizes may be supported on a maximum of 5' centers. The standard 2 1/2", 4" and 6" [64mm x 64mm, 102mm x 102mm and 152mm x 152mm] sizes are UL Listed on 10 ft. [3 meter] centers. Flexible system. Custom lengths, widths, and heights easily accommodated for virtually any installation. Fully accessible systems. Simplifies installation and reduces installation time. Simply lay in the power, phone and data services and close the cover. Absolutely no pull-through necessary. UL Listed (File No. E137690 Guide ZOYX) and CSA Certified (File LL59760). Ensures safety and reliability in your applications. Powder coat paint. All SpecMate Wireway Systems are available with a polyester, epoxy or hybrid powder coat finish to protect from atmospheric corrosives. Limitless color options. To enhance the appearance and provide visual identification, SpecMate systems are available in dozens of standard colors, including ivory, black, and ANSI61 gray, as well as, an unlimited variety of custom colors.

Suppliers

Company
Product
Description
Supplier Links
Type I Wireway - C Series -  - Legrand
West Hartford, CT, USA
Type I Wireway - C Series
Type I Wireway - C Series
Easy to install, easy to modify, easy to access, and cost effective, SpecMate Type 1 wireway is ideal for all industrial, warehouse, and utility wire and cable distribution applications where dust, dirt, oil or water are not serious problems. Your installation will benefit from completely open lay-in of wires and cables without pull through hassles. Future changes and additions are fast and simple. Available in a broad range of sizes, SpecMate Wireway Systems are also offered in all industry standard sizes. Choose from dozens of paint colors which are available in polyester, epoxy or hybrid powder coat finishes to protect and enhance your wire and cable distribution system. FEATURES Broad range of wireway sizes. Depths from 2" to 12" [51mm to 305mm] and widths from 2" to 24" [51mm to 610mm] accommodate increased capacity requirements. Nine standard sizes are also offered. Hinged covers. Hinged covers facilitate installation in overhead applications. Available with or without dividers and KOs. Specify spacing of dividers. Standard KO spacing is 24" [610mm] on center. Dividers allow power and communication to be installed in the same wireway. Reduced installation time/cost. All UL listed and CSA certified sizes may be supported on a maximum of 5' centers. The standard 2 1/2", 4" and 6" [64mm x 64mm, 102mm x 102mm and 152mm x 152mm] sizes are UL Listed on 10 ft. [3 meter] centers. Flexible system. Custom lengths, widths, and heights easily accommodated for virtually any installation. Fully accessible systems. Simplifies installation and reduces installation time. Simply lay in the power, phone and data services and close the cover. Absolutely no pull-through necessary. UL Listed (File No. E137690 Guide ZOYX) and CSA Certified (File LL59760). Ensures safety and reliability in your applications. Powder coat paint. All SpecMate Wireway Systems are available with a polyester, epoxy or hybrid powder coat finish to protect from atmospheric corrosives. Limitless color options. To enhance the appearance and provide visual identification, SpecMate systems are available in dozens of standard colors, including ivory, black, and ANSI61 gray, as well as, an unlimited variety of custom colors.

Easy to install, easy to modify, easy to access, and cost effective, SpecMate Type 1 wireway is ideal for all industrial, warehouse, and utility wire and cable distribution applications where dust, dirt, oil or water are not serious problems. Your installation will benefit from completely open lay-in of wires and cables without pull through hassles. Future changes and additions are fast and simple. Available in a broad range of sizes, SpecMate Wireway Systems are also offered in all industry standard sizes. Choose from dozens of paint colors which are available in polyester, epoxy or hybrid powder coat finishes to protect and enhance your wire and cable distribution system.

FEATURES

  • Broad range of wireway sizes. Depths from 2" to 12" [51mm to 305mm] and widths from 2" to 24" [51mm to 610mm] accommodate increased capacity requirements. Nine standard sizes are also offered.
  • Hinged covers. Hinged covers facilitate installation in overhead applications.
  • Available with or without dividers and KOs. Specify spacing of dividers. Standard KO spacing is 24" [610mm] on center. Dividers allow power and communication to be installed in the same wireway.
  • Reduced installation time/cost. All UL listed and CSA certified sizes may be supported on a maximum of 5' centers. The standard 2 1/2", 4" and 6" [64mm x 64mm, 102mm x 102mm and 152mm x 152mm] sizes are UL Listed on 10 ft. [3 meter] centers.
  • Flexible system. Custom lengths, widths, and heights easily accommodated for virtually any installation.
  • Fully accessible systems. Simplifies installation and reduces installation time. Simply lay in the power, phone and data services and close the cover. Absolutely no pull-through necessary.
  • UL Listed (File No. E137690 Guide ZOYX) and CSA Certified (File LL59760). Ensures safety and reliability in your applications.
  • Powder coat paint. All SpecMate Wireway Systems are available with a polyester, epoxy or hybrid powder coat finish to protect from atmospheric corrosives.
  • Limitless color options. To enhance the appearance and provide visual identification, SpecMate systems are available in dozens of standard colors, including ivory, black, and ANSI61 gray, as well as, an unlimited variety of custom colors.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Type I Wireway - C Series
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486E12SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 12"; Other Length; (12 in)
View Details
Wireway Straight Section - 1100 SS2048SCN - EXM Manufacturing Ltd.
Specs
Style Feed Through Wireway
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Raceway AL7320 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Other Material; (Aluminum)
Cover Style Snap-on
View Details
Wiring Gutter/Trough - FT6612 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details