Wiegmann Wireway Elbow JWL902

Description
" TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 2.5 INCH 2.5 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE 90 DEGREE BEND ANGLE FEED-THROUGH WIREWAY TYPE USED ON JW SERIES WIREWAY JW MODEL "
Datasheet
Description
" TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 2.5 INCH 2.5 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE 90 DEGREE BEND ANGLE FEED-THROUGH WIREWAY TYPE USED ON JW SERIES WIREWAY JW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - JWL902 - Wiegmann
Freeburg, IL, USA
Wireway Elbow
JWL902
Wireway Elbow JWL902
" TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 2.5 INCH 2.5 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE 90 DEGREE BEND ANGLE FEED-THROUGH WIREWAY TYPE USED ON JW SERIES WIREWAY JW MODEL "

"

  • TOP OPENING TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 2.5 INCH
  • 2.5 INCH
  • UL 870, CSA APPROVAL
  • NEMA 12 ENCLOSURE
  • HINGED, SCREW CLAMP COVER TYPE
  • 90 DEGREE BEND ANGLE
  • FEED-THROUGH WIREWAY TYPE
  • USED ON JW SERIES WIREWAY
  • JW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number JWL902
Product Name Wireway Elbow
Style Feed Through Wireway; Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST274SS - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (5 in)
View Details
Wireway Straight Section - F44W48FG - Pentair, Inc.
Specs
Style Feed Through Wireway
Material Fiberglass
Straight Section Length 48"
View Details
Overfloor Raceway OFR Series -  - Legrand
Specs
Style Wiring Trough
Material Steel
View Details
Wireway Straight Section - S88120NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 120"
View Details