MilesTek Corporation 1 GANG OLD WORK BRACKET LOW VOLTAGE 70-80044

Description
1 GANG OLD WORK BRACKET LOW VOLTAGE - 70-80044 Designed specifically for the installation of low-voltage devices in an existing wall. The backless box design accommodates the space and bed radius requirements of coaxial or data/communications cables. FEATURES: Resi-Rings accept 3/4, 1, and 1 1/4 Resi-Gard Backless for deep devices and bend radius requirements Hard shell design for durability and to prevent racking Wood or steel stud mounting Vertical or Horizontal Mounting Two vertical screw-mount options Breakaway drywall support flange Breakaway vertical mounting bracket Orange to identify low voltage
Description
1 GANG OLD WORK BRACKET LOW VOLTAGE - 70-80044 Designed specifically for the installation of low-voltage devices in an existing wall. The backless box design accommodates the space and bed radius requirements of coaxial or data/communications cables. FEATURES: Resi-Rings accept 3/4, 1, and 1 1/4 Resi-Gard Backless for deep devices and bend radius requirements Hard shell design for durability and to prevent racking Wood or steel stud mounting Vertical or Horizontal Mounting Two vertical screw-mount options Breakaway drywall support flange Breakaway vertical mounting bracket Orange to identify low voltage

Suppliers

Company
Product
Description
Supplier Links
1 GANG OLD WORK BRACKET LOW VOLTAGE - 70-80044 - MilesTek Corporation
Denton, TX, United States
1 GANG OLD WORK BRACKET LOW VOLTAGE
70-80044
1 GANG OLD WORK BRACKET LOW VOLTAGE 70-80044
1 GANG OLD WORK BRACKET LOW VOLTAGE - 70-80044 Designed specifically for the installation of low-voltage devices in an existing wall. The backless box design accommodates the space and bed radius requirements of coaxial or data/communications cables. FEATURES: Resi-Rings accept 3/4, 1, and 1 1/4 Resi-Gard Backless for deep devices and bend radius requirements Hard shell design for durability and to prevent racking Wood or steel stud mounting Vertical or Horizontal Mounting Two vertical screw-mount options Breakaway drywall support flange Breakaway vertical mounting bracket Orange to identify low voltage

1 GANG OLD WORK BRACKET LOW VOLTAGE - 70-80044 Designed specifically for the installation of low-voltage devices in an existing wall. The backless box design accommodates the space and bed radius requirements of coaxial or data/communications cables.

    FEATURES:
  • Resi-Rings accept 3/4, 1, and 1 1/4 Resi-Gard
  • Backless for deep devices and bend radius requirements
  • Hard shell design for durability and to prevent racking
  • Wood or steel stud mounting
  • Vertical or Horizontal Mounting
  • Two vertical screw-mount options
  • Breakaway drywall support flange
  • Breakaway vertical mounting bracket
  • Orange to identify low voltage
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 70-80044
Product Name 1 GANG OLD WORK BRACKET LOW VOLTAGE
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT436G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Wiring Gutter/Trough - A141448RT - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 48"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details