Legrand Raceway 6000 Series

Description
The 6000 Series Raceway can be used divided for separate wiring circuits or multi-service applications. For large cabling installations, 6000 can be used undivided as headers and feeders or to bring wiring to a specified location. 6000 Series Raceway is ideal for all applications requiring a high cable capacity, dual service steel raceway. Commercial, institutional, and industrial applications all benefit from the 6000 Series rigid steel construction and durable Ivory ScuffCoat™ finish. 6000 Series Raceway is also ideal for municipalities that require either all steel construction or prohibit nonmetallic cable management systems. FEATURES Steel raceway. Provides superior strength for any dry interior location installation. Extra large cross sectional area. Provides space for large wiring requirements or installations that use large diameter cable for power and/or data/communications. Dividable raceway base. Snap-in divider creates two-compartment raceway. For bringing large amounts of power and data/communications cable to one location. Complete line of fittings. Provides complete wiring solution and allows for interconnection between raceway systems. Gray baked enamel and Ivory ScuffCoat finish. Enamel finish assures durability; can be easily overpainted. Durable Ivory Scuffcoat finish makes a scratch resistant surface. Installs as a feeder or header raceway. Ideal for overhead, open spaces and underfloor applications. Accommodates large size devices. Large size raceway accepts single- and dual-gang devices up to 100 amps and circuit breakers up to three pole. Pre-cut covers for standard outlet center locations. For mounting devices on various centers without cutting the covers which reduces number of field cuts for labor savings. Base and cover cutters. Manually operated cutters are lightweight and portable. Cutters offer labor savings for any size job and maintain a factory clean and square cut. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. ADA compliant. Raceway and fittings can be installed in conformance with ADA requirements. UL Listed and CSA Certified. Raceway UL file E4376 Guide RJBT, CSA file LR350. Fittings UL file 41751 Guide RJPR, CSA file 350 and 48952.
Description
The 6000 Series Raceway can be used divided for separate wiring circuits or multi-service applications. For large cabling installations, 6000 can be used undivided as headers and feeders or to bring wiring to a specified location. 6000 Series Raceway is ideal for all applications requiring a high cable capacity, dual service steel raceway. Commercial, institutional, and industrial applications all benefit from the 6000 Series rigid steel construction and durable Ivory ScuffCoat™ finish. 6000 Series Raceway is also ideal for municipalities that require either all steel construction or prohibit nonmetallic cable management systems. FEATURES Steel raceway. Provides superior strength for any dry interior location installation. Extra large cross sectional area. Provides space for large wiring requirements or installations that use large diameter cable for power and/or data/communications. Dividable raceway base. Snap-in divider creates two-compartment raceway. For bringing large amounts of power and data/communications cable to one location. Complete line of fittings. Provides complete wiring solution and allows for interconnection between raceway systems. Gray baked enamel and Ivory ScuffCoat finish. Enamel finish assures durability; can be easily overpainted. Durable Ivory Scuffcoat finish makes a scratch resistant surface. Installs as a feeder or header raceway. Ideal for overhead, open spaces and underfloor applications. Accommodates large size devices. Large size raceway accepts single- and dual-gang devices up to 100 amps and circuit breakers up to three pole. Pre-cut covers for standard outlet center locations. For mounting devices on various centers without cutting the covers which reduces number of field cuts for labor savings. Base and cover cutters. Manually operated cutters are lightweight and portable. Cutters offer labor savings for any size job and maintain a factory clean and square cut. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. ADA compliant. Raceway and fittings can be installed in conformance with ADA requirements. UL Listed and CSA Certified. Raceway UL file E4376 Guide RJBT, CSA file LR350. Fittings UL file 41751 Guide RJPR, CSA file 350 and 48952.

Suppliers

Company
Product
Description
Supplier Links
Raceway 6000 Series -  - Legrand
West Hartford, CT, USA
Raceway 6000 Series
Raceway 6000 Series
The 6000 Series Raceway can be used divided for separate wiring circuits or multi-service applications. For large cabling installations, 6000 can be used undivided as headers and feeders or to bring wiring to a specified location. 6000 Series Raceway is ideal for all applications requiring a high cable capacity, dual service steel raceway. Commercial, institutional, and industrial applications all benefit from the 6000 Series rigid steel construction and durable Ivory ScuffCoat™ finish. 6000 Series Raceway is also ideal for municipalities that require either all steel construction or prohibit nonmetallic cable management systems. FEATURES Steel raceway. Provides superior strength for any dry interior location installation. Extra large cross sectional area. Provides space for large wiring requirements or installations that use large diameter cable for power and/or data/communications. Dividable raceway base. Snap-in divider creates two-compartment raceway. For bringing large amounts of power and data/communications cable to one location. Complete line of fittings. Provides complete wiring solution and allows for interconnection between raceway systems. Gray baked enamel and Ivory ScuffCoat finish. Enamel finish assures durability; can be easily overpainted. Durable Ivory Scuffcoat finish makes a scratch resistant surface. Installs as a feeder or header raceway. Ideal for overhead, open spaces and underfloor applications. Accommodates large size devices. Large size raceway accepts single- and dual-gang devices up to 100 amps and circuit breakers up to three pole. Pre-cut covers for standard outlet center locations. For mounting devices on various centers without cutting the covers which reduces number of field cuts for labor savings. Base and cover cutters. Manually operated cutters are lightweight and portable. Cutters offer labor savings for any size job and maintain a factory clean and square cut. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. ADA compliant. Raceway and fittings can be installed in conformance with ADA requirements. UL Listed and CSA Certified. Raceway UL file E4376 Guide RJBT, CSA file LR350. Fittings UL file 41751 Guide RJPR, CSA file 350 and 48952.

The 6000 Series Raceway can be used divided for separate wiring circuits or multi-service applications. For large cabling installations, 6000 can be used undivided as headers and feeders or to bring wiring to a specified location. 6000 Series Raceway is ideal for all applications requiring a high cable capacity, dual service steel raceway. Commercial, institutional, and industrial applications all benefit from the 6000 Series rigid steel construction and durable Ivory ScuffCoat™ finish. 6000 Series Raceway is also ideal for municipalities that require either all steel construction or prohibit nonmetallic cable management systems.

FEATURES

  • Steel raceway. Provides superior strength for any dry interior location installation.
  • Extra large cross sectional area. Provides space for large wiring requirements or installations that use large diameter cable for power and/or data/communications.
  • Dividable raceway base. Snap-in divider creates two-compartment raceway. For bringing large amounts of power and data/communications cable to one location.
  • Complete line of fittings. Provides complete wiring solution and allows for interconnection between raceway systems.
  • Gray baked enamel and Ivory ScuffCoat finish. Enamel finish assures durability; can be easily overpainted. Durable Ivory Scuffcoat finish makes a scratch resistant surface.
  • Installs as a feeder or header raceway. Ideal for overhead, open spaces and underfloor applications.
  • Accommodates large size devices. Large size raceway accepts single- and dual-gang devices up to 100 amps and circuit breakers up to three pole.
  • Pre-cut covers for standard outlet center locations. For mounting devices on various centers without cutting the covers which reduces number of field cuts for labor savings.
  • Base and cover cutters. Manually operated cutters are lightweight and portable. Cutters offer labor savings for any size job and maintain a factory clean and square cut.
  • Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.
  • ADA compliant. Raceway and fittings can be installed in conformance with ADA requirements.
  • UL Listed and CSA Certified. Raceway UL file E4376 Guide RJBT, CSA file LR350. Fittings UL file 41751 Guide RJPR, CSA file 350 and 48952.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway 6000 Series
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486B18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Nominal Cross Section 2.5"x2.5"
Material Steel; Stainless Steel
View Details
Wireway Elbow - L040490 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Cover Style Screw-on; Hinged
View Details
Wiring Gutter/Trough - FT6624 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 24"
View Details