Legrand Raceway 500/700 Series

Description
Ideal for surface mounting small amounts of electrical wiring or communication cables. These rugged raceways offer a low profile appearance which blend with any decor. V500, V700, and 700WH come in our exclusive ScuffCoat finish. FEATURES Rugged steel raceway.Provides superior strength for any dry location installation. Low-profile, unobtrusive appearance.Blends with any decor or setting. Excellent for low-voltage wiring. Base and cover are a preassembled one-piece unit.Facilitates easy installation and provides excellent security. ScuffCoat finish. Tough, durable, scratch-resistant finish which can be overpainted with latex paint. Surface mounting.Eliminates disturbing the building structure or wall finish to make renovations easy. Full line of fittings.Provides unlimited wiring solutions and interconnection between raceway systems. More choice of colors.700 Series Raceway and Fittings are available in ivory and white. Fittings have removable covers.Allows easy access to wiring for changes and additions. Raceway cutters with replaceable blades. Cuts raceway cleanly, reduces labor, and installation time. Datacom connectivity options.Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. UL5 and ADA compliant.Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.
Description
Ideal for surface mounting small amounts of electrical wiring or communication cables. These rugged raceways offer a low profile appearance which blend with any decor. V500, V700, and 700WH come in our exclusive ScuffCoat finish. FEATURES Rugged steel raceway.Provides superior strength for any dry location installation. Low-profile, unobtrusive appearance.Blends with any decor or setting. Excellent for low-voltage wiring. Base and cover are a preassembled one-piece unit.Facilitates easy installation and provides excellent security. ScuffCoat finish. Tough, durable, scratch-resistant finish which can be overpainted with latex paint. Surface mounting.Eliminates disturbing the building structure or wall finish to make renovations easy. Full line of fittings.Provides unlimited wiring solutions and interconnection between raceway systems. More choice of colors.700 Series Raceway and Fittings are available in ivory and white. Fittings have removable covers.Allows easy access to wiring for changes and additions. Raceway cutters with replaceable blades. Cuts raceway cleanly, reduces labor, and installation time. Datacom connectivity options.Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. UL5 and ADA compliant.Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.

Suppliers

Company
Product
Description
Supplier Links
Raceway 500/700 Series -  - Legrand
West Hartford, CT, USA
Raceway 500/700 Series
Raceway 500/700 Series
Ideal for surface mounting small amounts of electrical wiring or communication cables. These rugged raceways offer a low profile appearance which blend with any decor. V500, V700, and 700WH come in our exclusive ScuffCoat finish. FEATURES Rugged steel raceway.Provides superior strength for any dry location installation. Low-profile, unobtrusive appearance.Blends with any decor or setting. Excellent for low-voltage wiring. Base and cover are a preassembled one-piece unit.Facilitates easy installation and provides excellent security. ScuffCoat finish. Tough, durable, scratch-resistant finish which can be overpainted with latex paint. Surface mounting.Eliminates disturbing the building structure or wall finish to make renovations easy. Full line of fittings.Provides unlimited wiring solutions and interconnection between raceway systems. More choice of colors.700 Series Raceway and Fittings are available in ivory and white. Fittings have removable covers.Allows easy access to wiring for changes and additions. Raceway cutters with replaceable blades. Cuts raceway cleanly, reduces labor, and installation time. Datacom connectivity options.Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. UL5 and ADA compliant.Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.

Ideal for surface mounting small amounts of electrical wiring or communication cables. These rugged raceways offer a low profile appearance which blend with any decor. V500, V700, and 700WH come in our exclusive ScuffCoat finish.

FEATURES

  • Rugged steel raceway.Provides superior strength for any dry location installation.
  • Low-profile, unobtrusive appearance.Blends with any decor or setting. Excellent for low-voltage wiring.
  • Base and cover are a preassembled one-piece unit.Facilitates easy installation and provides excellent security. ScuffCoat finish. Tough, durable, scratch-resistant finish which can be overpainted with latex paint.
  • Surface mounting.Eliminates disturbing the building structure or wall finish to make renovations easy.
  • Full line of fittings.Provides unlimited wiring solutions and interconnection between raceway systems.
  • More choice of colors.700 Series Raceway and Fittings are available in ivory and white.
  • Fittings have removable covers.Allows easy access to wiring for changes and additions. Raceway cutters with replaceable blades. Cuts raceway cleanly, reduces labor, and installation time.
  • Datacom connectivity options.Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.
  • UL5 and ADA compliant.Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway 500/700 Series
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485DSM - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Material Steel
View Details
2 suppliers
Wiring Gutter/Trough - 1100 DAL080806 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 6"x6"
Material Other Material; (12 GAUGE ALUMINUM)
View Details
Wireway Straight Section - F22T1120GV - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 120"
View Details