MilesTek Corporation MIDDLE ATLANTIC MPR BLANK COVER, 4" MPR-BL4A

Description
4” blank cover for MPR raceway position. Steel construction with a black finish.
Description
4” blank cover for MPR raceway position. Steel construction with a black finish.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC MPR BLANK COVER, 4
Denton, TX, United States
MIDDLE ATLANTIC MPR BLANK COVER, 4"
MPR-BL4A
MIDDLE ATLANTIC MPR BLANK COVER, 4" MPR-BL4A
4” blank cover for MPR raceway position. Steel construction with a black finish.

4” blank cover for MPR raceway position. Steel construction with a black finish.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number MPR-BL4A
Product Name MIDDLE ATLANTIC MPR BLANK COVER, 4"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485F48 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 12"x6"
Material Steel
Straight Section Length 48"; Other Length; (48 in)
View Details
Wireway Straight Section - F66T112GVPWK - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 12"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details