Legrand Rotary R Series Dimmer Switch R600PWV

Description
RFI Rotary Dimmer Preset 660W, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes with any décor. Interchangeable with older-style knobs. Excellent RFI/EMI filtering performance -- won't impact sensitive electronic devices. Pre-stripped leads speed termination. No de-rating of 600 watt models in multi-gang applications. Leaves more room in the box for faster, easier installation. Makes small adjustments in lighting levels easier. Illuminated models are easy to find in the dark.
Description
RFI Rotary Dimmer Preset 660W, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes with any décor. Interchangeable with older-style knobs. Excellent RFI/EMI filtering performance -- won't impact sensitive electronic devices. Pre-stripped leads speed termination. No de-rating of 600 watt models in multi-gang applications. Leaves more room in the box for faster, easier installation. Makes small adjustments in lighting levels easier. Illuminated models are easy to find in the dark.

Suppliers

Company
Product
Description
Supplier Links
Rotary R Series Dimmer Switch - R600PWV - Legrand
West Hartford, CT, USA
Rotary R Series Dimmer Switch
R600PWV
Rotary R Series Dimmer Switch R600PWV
RFI Rotary Dimmer Preset 660W, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes with any décor. Interchangeable with older-style knobs. Excellent RFI/EMI filtering performance -- won't impact sensitive electronic devices. Pre-stripped leads speed termination. No de-rating of 600 watt models in multi-gang applications. Leaves more room in the box for faster, easier installation. Makes small adjustments in lighting levels easier. Illuminated models are easy to find in the dark.

RFI Rotary Dimmer Preset 660W, White

FEATURES

  • Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models.
  • Easy-to-grip knob with soft, contemporary curves goes with any décor. Interchangeable with older-style knobs.
  • Excellent RFI/EMI filtering performance -- won't impact sensitive electronic devices.
  • Pre-stripped leads speed termination.
  • No de-rating of 600 watt models in multi-gang applications.
  • Leaves more room in the box for faster, easier installation.
  • Makes small adjustments in lighting levels easier.
  • Illuminated models are easy to find in the dark.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number R600PWV
Product Name Rotary R Series Dimmer Switch
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Titan Series Magnetic Low-Voltage Dimmer - CDLV1100W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Number of lamps 1
View Details
Microprocessor Based Control Drive - LG1T - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details