Hubbell Lighting, Inc. Microprocessor Based Control Drive LG1S

Description
AC TYPE 14.18 INCH W X 4.31 INCH D X 18.12 INCH H SIZE UL 924, NFPA 70/101 APPROVAL 120/277 VAC AT 60 HZ 1-PHASE INPUT VOLTAGE 120/277 VAC AT 60 HZ OUTPUT VOLTAGE 100 W INPUT POWER LITEGEAR[R] BRAND DC VOLTAGE RATING 12 V INPUT CURRENT RATING 1.02 AMPERE AT 120 VAC, 0.47 AMPERE AT 277 VAC POWER FACTOR 0.8 LEAD TO 0.75 LAG TEMPERATURE RATING 20 TO 30 DEG C EMERGENCY ILLUMINATION TIME 90 MIN MOUNTING SURFACE, WALL BATTERY TYPE LEAD CALCIUM APPLI LG MODEL
Datasheet
Description
AC TYPE 14.18 INCH W X 4.31 INCH D X 18.12 INCH H SIZE UL 924, NFPA 70/101 APPROVAL 120/277 VAC AT 60 HZ 1-PHASE INPUT VOLTAGE 120/277 VAC AT 60 HZ OUTPUT VOLTAGE 100 W INPUT POWER LITEGEAR[R] BRAND DC VOLTAGE RATING 12 V INPUT CURRENT RATING 1.02 AMPERE AT 120 VAC, 0.47 AMPERE AT 277 VAC POWER FACTOR 0.8 LEAD TO 0.75 LAG TEMPERATURE RATING 20 TO 30 DEG C EMERGENCY ILLUMINATION TIME 90 MIN MOUNTING SURFACE, WALL BATTERY TYPE LEAD CALCIUM APPLI LG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Greenville, SC, USA
Microprocessor Based Control Drive
LG1S
Microprocessor Based Control Drive LG1S
AC TYPE 14.18 INCH W X 4.31 INCH D X 18.12 INCH H SIZE UL 924, NFPA 70/101 APPROVAL 120/277 VAC AT 60 HZ 1-PHASE INPUT VOLTAGE 120/277 VAC AT 60 HZ OUTPUT VOLTAGE 100 W INPUT POWER LITEGEAR[R] BRAND DC VOLTAGE RATING 12 V INPUT CURRENT RATING 1.02 AMPERE AT 120 VAC, 0.47 AMPERE AT 277 VAC POWER FACTOR 0.8 LEAD TO 0.75 LAG TEMPERATURE RATING 20 TO 30 DEG C EMERGENCY ILLUMINATION TIME 90 MIN MOUNTING SURFACE, WALL BATTERY TYPE LEAD CALCIUM APPLI LG MODEL
  • AC TYPE
  • 14.18 INCH W X 4.31 INCH D X 18.12 INCH H SIZE
  • UL 924, NFPA 70/101 APPROVAL
  • 120/277 VAC AT 60 HZ 1-PHASE INPUT VOLTAGE
  • 120/277 VAC AT 60 HZ OUTPUT VOLTAGE
  • 100 W INPUT POWER
  • LITEGEAR[R] BRAND
  • DC VOLTAGE RATING 12 V
  • INPUT CURRENT RATING 1.02 AMPERE AT 120 VAC, 0.47 AMPERE AT 277 VAC
  • POWER FACTOR 0.8 LEAD TO 0.75 LAG
  • TEMPERATURE RATING 20 TO 30 DEG C
  • EMERGENCY ILLUMINATION TIME 90 MIN
  • MOUNTING SURFACE, WALL
  • BATTERY TYPE LEAD CALCIUM
  • APPLI
  • LG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Controls
Product Number LG1S
Product Name Microprocessor Based Control Drive
Lamp Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
 - LED DMX 8030 DECODER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details