Legrand Rotary Dimmer 91000W

Description
Rotary Dimmer 1pole 1000watt Push / Push With Heat Sink Single FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations. All models fit standard toggle wall plate. All dimmers on this page may be ganged without de-rating. RFI protected.
Description
Rotary Dimmer 1pole 1000watt Push / Push With Heat Sink Single FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations. All models fit standard toggle wall plate. All dimmers on this page may be ganged without de-rating. RFI protected.

Suppliers

Company
Product
Description
Supplier Links
Rotary Dimmer - 91000W - Legrand
West Hartford, CT, USA
Rotary Dimmer
91000W
Rotary Dimmer 91000W
Rotary Dimmer 1pole 1000watt Push / Push With Heat Sink Single FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations. All models fit standard toggle wall plate. All dimmers on this page may be ganged without de-rating. RFI protected.

Rotary Dimmer 1pole 1000watt Push / Push With Heat Sink Single

FEATURES

  • Full range rotary dimming.
  • Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level.
  • Ground lead provided on all models.
  • New attractive knob design.
  • Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations.
  • All models fit standard toggle wall plate.
  • All dimmers on this page may be ganged without de-rating.
  • RFI protected.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number 91000W
Product Name Rotary Dimmer
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Fluorescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 707227 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
REDUNDANT - T54-3 System - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details