Legrand Commercial Occupancy/Vacancy Sensor OSR300SW

Description
PIR Dual Occupancy Switch Sensor, White FEATURES Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with durability. Choice of Auto-ON or Manual-ON operation, selectable for each relay. Auto adjustable time delays: automatic, fixed (5, 10, 15, 20, 25 or 30 minutes), walk-through, test-mode. Selectable time delay automatically adjusts for maximum savings. Selectable walk-through mode turns lights off three minutes after the room is initially occupied if no motion is detected after the first 30 seconds. Selectable test mode allows quick and easy adjustments. Selectable audible alert for impending shutoff. In AUTO-ON mode, if the sensor is manually turned OFF, AUTO-ON will not enable until no motion is detected for 5 minutes. This prevents the light from turning ON when it was intended they remain OFF. Ideal for presentations. LED indicates occupancy detection. Built-in light level sensing with simple, one-step setup. Override mode allows sensor to operate as a service switch in the unlikely event of a failure. NEMA WD 7 guideline utilized for coverage testing. Sensitivity adjustment: PIR (high/low). Coverage: 180 degrees, up to 1050 sq. ft.; major motion 35' x 30'; minor motion 20' x 15'. cULus listed. 5-year warranty. Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.
Description
PIR Dual Occupancy Switch Sensor, White FEATURES Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with durability. Choice of Auto-ON or Manual-ON operation, selectable for each relay. Auto adjustable time delays: automatic, fixed (5, 10, 15, 20, 25 or 30 minutes), walk-through, test-mode. Selectable time delay automatically adjusts for maximum savings. Selectable walk-through mode turns lights off three minutes after the room is initially occupied if no motion is detected after the first 30 seconds. Selectable test mode allows quick and easy adjustments. Selectable audible alert for impending shutoff. In AUTO-ON mode, if the sensor is manually turned OFF, AUTO-ON will not enable until no motion is detected for 5 minutes. This prevents the light from turning ON when it was intended they remain OFF. Ideal for presentations. LED indicates occupancy detection. Built-in light level sensing with simple, one-step setup. Override mode allows sensor to operate as a service switch in the unlikely event of a failure. NEMA WD 7 guideline utilized for coverage testing. Sensitivity adjustment: PIR (high/low). Coverage: 180 degrees, up to 1050 sq. ft.; major motion 35' x 30'; minor motion 20' x 15'. cULus listed. 5-year warranty. Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.

Suppliers

Company
Product
Description
Supplier Links
Commercial Occupancy/Vacancy Sensor - OSR300SW - Legrand
West Hartford, CT, USA
Commercial Occupancy/Vacancy Sensor
OSR300SW
Commercial Occupancy/Vacancy Sensor OSR300SW
PIR Dual Occupancy Switch Sensor, White FEATURES Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with durability. Choice of Auto-ON or Manual-ON operation, selectable for each relay. Auto adjustable time delays: automatic, fixed (5, 10, 15, 20, 25 or 30 minutes), walk-through, test-mode. Selectable time delay automatically adjusts for maximum savings. Selectable walk-through mode turns lights off three minutes after the room is initially occupied if no motion is detected after the first 30 seconds. Selectable test mode allows quick and easy adjustments. Selectable audible alert for impending shutoff. In AUTO-ON mode, if the sensor is manually turned OFF, AUTO-ON will not enable until no motion is detected for 5 minutes. This prevents the light from turning ON when it was intended they remain OFF. Ideal for presentations. LED indicates occupancy detection. Built-in light level sensing with simple, one-step setup. Override mode allows sensor to operate as a service switch in the unlikely event of a failure. NEMA WD 7 guideline utilized for coverage testing. Sensitivity adjustment: PIR (high/low). Coverage: 180 degrees, up to 1050 sq. ft.; major motion 35' x 30'; minor motion 20' x 15'. cULus listed. 5-year warranty. Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.

PIR Dual Occupancy Switch Sensor, White

FEATURES

  • Detection signature processing eliminates false triggers and provides immunity to RFI and EMI.
  • Zero-crossing for long relay life.
  • Vandal-resistant lens combines precise coverage with durability.
  • Choice of Auto-ON or Manual-ON operation, selectable for each relay.
  • Auto adjustable time delays: automatic, fixed (5, 10, 15, 20, 25 or 30 minutes), walk-through, test-mode.
  • Selectable time delay automatically adjusts for maximum savings.
  • Selectable walk-through mode turns lights off three minutes after the room is initially occupied if no motion is detected after the first 30 seconds.
  • Selectable test mode allows quick and easy adjustments.
  • Selectable audible alert for impending shutoff.
  • In AUTO-ON mode, if the sensor is manually turned OFF, AUTO-ON will not enable until no motion is detected for 5 minutes. This prevents the light from turning ON when it was intended they remain OFF. Ideal for presentations.
  • LED indicates occupancy detection.
  • Built-in light level sensing with simple, one-step setup.
  • Override mode allows sensor to operate as a service switch in the unlikely event of a failure.
  • NEMA WD 7 guideline utilized for coverage testing.
  • Sensitivity adjustment: PIR (high/low).
  • Coverage: 180 degrees, up to 1050 sq. ft.; major motion 35' x 30'; minor motion 20' x 15'.
  • cULus listed.
  • 5-year warranty.
  • Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number OSR300SW
Product Name Commercial Occupancy/Vacancy Sensor
Application Interior; Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Tunnel Lighting Microprocessor System - T54-1 - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels
Controller Type Manual On/Off; Daylight Sensor; Time Clock Config (optional feature); Time Override; Timer
Lamp Type High Intensity Discharge Lamps
View Details
Titan Series Incandescent Dimmer - CD1103PW - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
View Details