Legrand LS Series Fan Speed Control/Dimmer LSDC16WV

Description
Dual Slide 3-Speed De-Hummer Fan Control with Single Pole Dimmer, White FEATURES Tough impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive screw-pressure-plate back wire terminals eliminates wire nuts. Can be used with patented Snap-In Light Module (sold seperately).
Description
Dual Slide 3-Speed De-Hummer Fan Control with Single Pole Dimmer, White FEATURES Tough impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive screw-pressure-plate back wire terminals eliminates wire nuts. Can be used with patented Snap-In Light Module (sold seperately).

Suppliers

Company
Product
Description
Supplier Links
LS Series Fan Speed Control/Dimmer - LSDC16WV - Legrand
West Hartford, CT, USA
LS Series Fan Speed Control/Dimmer
LSDC16WV
LS Series Fan Speed Control/Dimmer LSDC16WV
Dual Slide 3-Speed De-Hummer Fan Control with Single Pole Dimmer, White FEATURES Tough impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive screw-pressure-plate back wire terminals eliminates wire nuts. Can be used with patented Snap-In Light Module (sold seperately).

Dual Slide 3-Speed De-Hummer Fan Control with Single Pole Dimmer, White

FEATURES

  • Tough impact-resistant thermoplastic housing.
  • Power-failure memory.
  • Superior heat management: no time wasting break off tabs.
  • Exclusive screw-pressure-plate back wire terminals eliminates wire nuts.
  • Can be used with patented Snap-In Light Module (sold seperately).
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number LSDC16WV
Product Name LS Series Fan Speed Control/Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2234498 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Daylight Sensor; Switch
Mounting Wall/Ceiling
View Details
Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
Single Level Lighting Controller - LC8 - PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Security; Commercial; Parking Lots, Playgrounds, Storage, etc.
Controller Type Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
Lamp Type Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
View Details
Rotary Dimmer - 92001W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Fluorescent Lamps
View Details