Hubbell Lighting, Inc. Microprocessor Based Control Drive LG1T

Description
AC TYPE 23.87 INCH W X 7 INCH D X 10.56 INCH H SIZE UL 924, NFPA 70/101 APPROVAL 120/277 VAC AT 60 HZ 1-PHASE INPUT VOLTAGE 120/277 VAC AT 60 HZ OUTPUT VOLTAGE 100 W INPUT POWER LITEGEAR[R] BRAND DC VOLTAGE RATING 12 V INPUT CURRENT RATING 1.02 AMPERE AT 120 VAC, 0.47 AMPERE AT 277 VAC POWER FACTOR 0.8 LEAD TO 0.75 LAG TEMPERATURE RATING 20 TO 30 DEG C EMERGENCY ILLUMINATION TIME 90 MIN MOUNTING CEILING, RECESSED T-GRID BATTERY TYPE LEAD CAL LG MODEL
Datasheet
Description
AC TYPE 23.87 INCH W X 7 INCH D X 10.56 INCH H SIZE UL 924, NFPA 70/101 APPROVAL 120/277 VAC AT 60 HZ 1-PHASE INPUT VOLTAGE 120/277 VAC AT 60 HZ OUTPUT VOLTAGE 100 W INPUT POWER LITEGEAR[R] BRAND DC VOLTAGE RATING 12 V INPUT CURRENT RATING 1.02 AMPERE AT 120 VAC, 0.47 AMPERE AT 277 VAC POWER FACTOR 0.8 LEAD TO 0.75 LAG TEMPERATURE RATING 20 TO 30 DEG C EMERGENCY ILLUMINATION TIME 90 MIN MOUNTING CEILING, RECESSED T-GRID BATTERY TYPE LEAD CAL LG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Based Control Drive - LG1T - Hubbell Lighting, Inc.
Greenville, SC, USA
Microprocessor Based Control Drive
LG1T
Microprocessor Based Control Drive LG1T
AC TYPE 23.87 INCH W X 7 INCH D X 10.56 INCH H SIZE UL 924, NFPA 70/101 APPROVAL 120/277 VAC AT 60 HZ 1-PHASE INPUT VOLTAGE 120/277 VAC AT 60 HZ OUTPUT VOLTAGE 100 W INPUT POWER LITEGEAR[R] BRAND DC VOLTAGE RATING 12 V INPUT CURRENT RATING 1.02 AMPERE AT 120 VAC, 0.47 AMPERE AT 277 VAC POWER FACTOR 0.8 LEAD TO 0.75 LAG TEMPERATURE RATING 20 TO 30 DEG C EMERGENCY ILLUMINATION TIME 90 MIN MOUNTING CEILING, RECESSED T-GRID BATTERY TYPE LEAD CAL LG MODEL
  • AC TYPE
  • 23.87 INCH W X 7 INCH D X 10.56 INCH H SIZE
  • UL 924, NFPA 70/101 APPROVAL
  • 120/277 VAC AT 60 HZ 1-PHASE INPUT VOLTAGE
  • 120/277 VAC AT 60 HZ OUTPUT VOLTAGE
  • 100 W INPUT POWER
  • LITEGEAR[R] BRAND
  • DC VOLTAGE RATING 12 V
  • INPUT CURRENT RATING 1.02 AMPERE AT 120 VAC, 0.47 AMPERE AT 277 VAC
  • POWER FACTOR 0.8 LEAD TO 0.75 LAG
  • TEMPERATURE RATING 20 TO 30 DEG C
  • EMERGENCY ILLUMINATION TIME 90 MIN
  • MOUNTING CEILING, RECESSED T-GRID
  • BATTERY TYPE LEAD CAL
  • LG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Controls
Product Number LG1T
Product Name Microprocessor Based Control Drive
Lamp Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details