Legrand Decorator Rotary DR Series Dimmer DR1103PWV

Description
Preset Decorator Rotary Dimmer, Single Pole/3-way/1100W with pilot light, White FEATURES A new style that matches P&S Decorator Combination devices. Accepts Snap-In Light Module (sold separately) to convert decorator rotary devices into illuminated-type in moments; makes devices easy to find in the dark. Screw-pressure-plate backwiring speeds installation and ensures solid, high-quality electrical connections. Also supports traditional, wire-loop side wiring. Heavy-gauge black anodized aluminum strap provides superior heat management and structural strength for mounting against wall surfaces. Slim design leaves more room in the box and makes installation faster and easier. Higher ratings of 700 and 1100 watts. No de-rating of 700 watt devices. Single pole and 3-way in same device.
Description
Preset Decorator Rotary Dimmer, Single Pole/3-way/1100W with pilot light, White FEATURES A new style that matches P&S Decorator Combination devices. Accepts Snap-In Light Module (sold separately) to convert decorator rotary devices into illuminated-type in moments; makes devices easy to find in the dark. Screw-pressure-plate backwiring speeds installation and ensures solid, high-quality electrical connections. Also supports traditional, wire-loop side wiring. Heavy-gauge black anodized aluminum strap provides superior heat management and structural strength for mounting against wall surfaces. Slim design leaves more room in the box and makes installation faster and easier. Higher ratings of 700 and 1100 watts. No de-rating of 700 watt devices. Single pole and 3-way in same device.

Suppliers

Company
Product
Description
Supplier Links
Decorator Rotary DR Series Dimmer - DR1103PWV - Legrand
West Hartford, CT, USA
Decorator Rotary DR Series Dimmer
DR1103PWV
Decorator Rotary DR Series Dimmer DR1103PWV
Preset Decorator Rotary Dimmer, Single Pole/3-way/1100W with pilot light, White FEATURES A new style that matches P&S Decorator Combination devices. Accepts Snap-In Light Module (sold separately) to convert decorator rotary devices into illuminated-type in moments; makes devices easy to find in the dark. Screw-pressure-plate backwiring speeds installation and ensures solid, high-quality electrical connections. Also supports traditional, wire-loop side wiring. Heavy-gauge black anodized aluminum strap provides superior heat management and structural strength for mounting against wall surfaces. Slim design leaves more room in the box and makes installation faster and easier. Higher ratings of 700 and 1100 watts. No de-rating of 700 watt devices. Single pole and 3-way in same device.

Preset Decorator Rotary Dimmer, Single Pole/3-way/1100W with pilot light, White

FEATURES

  • A new style that matches P&S Decorator Combination devices.
  • Accepts Snap-In Light Module (sold separately) to convert decorator rotary devices into illuminated-type in moments; makes devices easy to find in the dark.
  • Screw-pressure-plate backwiring speeds installation and ensures solid, high-quality electrical connections. Also supports traditional, wire-loop side wiring.
  • Heavy-gauge black anodized aluminum strap provides superior heat management and structural strength for mounting against wall surfaces.
  • Slim design leaves more room in the box and makes installation faster and easier.
  • Higher ratings of 700 and 1100 watts.
  • No de-rating of 700 watt devices.
  • Single pole and 3-way in same device.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number DR1103PWV
Product Name Decorator Rotary DR Series Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
LCM-ASTRO System -  - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Exterior; Security; Sign/Marketing; Commercial; Canopy, Sign, Exterior
Controller Type Manual On/Off; Daylight Sensor; Time Clock Config
Lamp Type High Intensity Discharge Lamps
View Details
Titan Series Incandescent Dimmer - CD1100W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
View Details