Legrand Wide Slide Series Dimmer 91180W

Description
Slide Dimmer 1000watt Preset 1pole, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset ON/OFF switch automatically returns controlled lights to preset level without readjusting dimmer setting. 600W maximum rated dimmers can be ganged without de-rating.
Description
Slide Dimmer 1000watt Preset 1pole, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset ON/OFF switch automatically returns controlled lights to preset level without readjusting dimmer setting. 600W maximum rated dimmers can be ganged without de-rating.

Suppliers

Company
Product
Description
Supplier Links
Wide Slide Series Dimmer - 91180W - Legrand
West Hartford, CT, USA
Wide Slide Series Dimmer
91180W
Wide Slide Series Dimmer 91180W
Slide Dimmer 1000watt Preset 1pole, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset ON/OFF switch automatically returns controlled lights to preset level without readjusting dimmer setting. 600W maximum rated dimmers can be ganged without de-rating.

Slide Dimmer 1000watt Preset 1pole, White

FEATURES

  • Maximum ratings are for continuous full load.
  • Many 1000W models fit standard Decorator plates.
  • RFI suppression built in.
  • Full-On bypass.
  • Preset ON/OFF switch automatically returns controlled lights to preset level without readjusting dimmer setting.
  • 600W maximum rated dimmers can be ganged without de-rating.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number 91180W
Product Name Wide Slide Series Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2651542 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
TradeMaster Toggle Dimmer - T600LW - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Toggle Dimmer
Lamp Power 600 watts
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details