Ushio America, Inc. DMX/MIDI Recorder and Playback of Lighting Signals UDMR

Description
UDMR enables coordination of lighting (DMX), sound (MIDI) and video performance (V-LINK), and vastly reduces initial setup cost in a wide variety of entertainment venues. DMX signals with high-density sampling rate of 40Hz The UDMR, DMX / MIDI recorder from USHIO, can easily record and playback DMX signals used for controlling lighting equipment at a high density sampling rate of 40Hz per frame. The UDMR is ideal where data changes are infrequent such as amusement parks, shopping malls, and LED lighting projects. UDMR lowers equipment cost significantly by replacing expensive stand-alone control consoles. MIDI signals record / play UDMR meets the unified standard of MIDI for controlling audio equipment and record/play MIDI signals. This unit controls the operation and setting of any equipment that meets MIDI specifications. The UDMR creates the ultimate entertainment environment by synchronizing lighting, sound, and video together in one device.
Datasheet
Description
UDMR enables coordination of lighting (DMX), sound (MIDI) and video performance (V-LINK), and vastly reduces initial setup cost in a wide variety of entertainment venues. DMX signals with high-density sampling rate of 40Hz The UDMR, DMX / MIDI recorder from USHIO, can easily record and playback DMX signals used for controlling lighting equipment at a high density sampling rate of 40Hz per frame. The UDMR is ideal where data changes are infrequent such as amusement parks, shopping malls, and LED lighting projects. UDMR lowers equipment cost significantly by replacing expensive stand-alone control consoles. MIDI signals record / play UDMR meets the unified standard of MIDI for controlling audio equipment and record/play MIDI signals. This unit controls the operation and setting of any equipment that meets MIDI specifications. The UDMR creates the ultimate entertainment environment by synchronizing lighting, sound, and video together in one device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DMX/MIDI Recorder and Playback of Lighting Signals - UDMR - Ushio America, Inc.
Cypress, CA, USA
DMX/MIDI Recorder and Playback of Lighting Signals
UDMR
DMX/MIDI Recorder and Playback of Lighting Signals UDMR
UDMR enables coordination of lighting (DMX), sound (MIDI) and video performance (V-LINK), and vastly reduces initial setup cost in a wide variety of entertainment venues. DMX signals with high-density sampling rate of 40Hz The UDMR, DMX / MIDI recorder from USHIO, can easily record and playback DMX signals used for controlling lighting equipment at a high density sampling rate of 40Hz per frame. The UDMR is ideal where data changes are infrequent such as amusement parks, shopping malls, and LED lighting projects. UDMR lowers equipment cost significantly by replacing expensive stand-alone control consoles. MIDI signals record / play UDMR meets the unified standard of MIDI for controlling audio equipment and record/play MIDI signals. This unit controls the operation and setting of any equipment that meets MIDI specifications. The UDMR creates the ultimate entertainment environment by synchronizing lighting, sound, and video together in one device.

UDMR enables coordination of lighting (DMX), sound (MIDI) and video performance (V-LINK), and vastly reduces initial setup cost in a wide variety of entertainment venues.
DMX signals with high-density sampling rate of 40Hz

The UDMR, DMX / MIDI recorder from USHIO, can easily record and playback DMX signals used for controlling lighting equipment at a high density sampling rate of 40Hz per frame. The UDMR is ideal where data changes are infrequent such as amusement parks, shopping malls, and LED lighting projects. UDMR lowers equipment cost significantly by replacing expensive stand-alone control consoles.
MIDI signals record / play

UDMR meets the unified standard of MIDI for controlling audio equipment and record/play MIDI signals. This unit controls the operation and setting of any equipment that meets MIDI specifications. The UDMR creates the ultimate entertainment environment by synchronizing lighting, sound, and video together in one device.

Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Lighting Controls
Product Number UDMR
Product Name DMX/MIDI Recorder and Playback of Lighting Signals
Mounting Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Matrix Lighting Inc.
Specs
Controller Type Rotary Dimmer
Lamp Type LED Lamps
Lamp Power 200 watts
View Details