Legrand Commercial Occupancy Sensor CSD1000

Description
DUAL TECH CEILING SENSOR, OCCUPANCY 1000 SQ.FT. FEATURES Advanced control logic based on RISC microcontroller provides: Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Walk-through mode turns lights off three minutes after the area is initially occupied -- ideal for brief visits such as mail delivery. Simple, one-step setup. Ultrasonic diffusion technology spreads coverage to a wider area (patented). LEDs indicate occupancy detection. Four occupancy logic options give users the ability to customize control to meet application needs. Ultrasonic frequency of 40 kHz. Time delays: automatic, fixed (5, 10, 15, 20, or 30 minutes), walk-through, test-mode. Sensitivity adjustment: reduce sensitivity (for PIR sensitivity); ultrasonic sensitivity is variable with trimpot. Multi-level, 360 degrees Fresnel lens for superior occupancy detection. Mounting options: ceiling tile; 4 square junction box with double gang mudring. Units per power pack: up to 4. cULus listed. 5-year warranty
Description
DUAL TECH CEILING SENSOR, OCCUPANCY 1000 SQ.FT. FEATURES Advanced control logic based on RISC microcontroller provides: Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Walk-through mode turns lights off three minutes after the area is initially occupied -- ideal for brief visits such as mail delivery. Simple, one-step setup. Ultrasonic diffusion technology spreads coverage to a wider area (patented). LEDs indicate occupancy detection. Four occupancy logic options give users the ability to customize control to meet application needs. Ultrasonic frequency of 40 kHz. Time delays: automatic, fixed (5, 10, 15, 20, or 30 minutes), walk-through, test-mode. Sensitivity adjustment: reduce sensitivity (for PIR sensitivity); ultrasonic sensitivity is variable with trimpot. Multi-level, 360 degrees Fresnel lens for superior occupancy detection. Mounting options: ceiling tile; 4 square junction box with double gang mudring. Units per power pack: up to 4. cULus listed. 5-year warranty

Suppliers

Company
Product
Description
Supplier Links
Commercial Occupancy Sensor - CSD1000 - Legrand
West Hartford, CT, USA
Commercial Occupancy Sensor
CSD1000
Commercial Occupancy Sensor CSD1000
DUAL TECH CEILING SENSOR, OCCUPANCY 1000 SQ.FT. FEATURES Advanced control logic based on RISC microcontroller provides: Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Walk-through mode turns lights off three minutes after the area is initially occupied -- ideal for brief visits such as mail delivery. Simple, one-step setup. Ultrasonic diffusion technology spreads coverage to a wider area (patented). LEDs indicate occupancy detection. Four occupancy logic options give users the ability to customize control to meet application needs. Ultrasonic frequency of 40 kHz. Time delays: automatic, fixed (5, 10, 15, 20, or 30 minutes), walk-through, test-mode. Sensitivity adjustment: reduce sensitivity (for PIR sensitivity); ultrasonic sensitivity is variable with trimpot. Multi-level, 360 degrees Fresnel lens for superior occupancy detection. Mounting options: ceiling tile; 4 square junction box with double gang mudring. Units per power pack: up to 4. cULus listed. 5-year warranty

DUAL TECH CEILING SENSOR, OCCUPANCY 1000 SQ.FT.

FEATURES

  • Advanced control logic based on RISC microcontroller provides: Detection signature processing eliminates false triggers and provides immunity to RFI and EMI.
  • Walk-through mode turns lights off three minutes after the area is initially occupied -- ideal for brief visits such as mail delivery.
  • Simple, one-step setup.
  • Ultrasonic diffusion technology spreads coverage to a wider area (patented).
  • LEDs indicate occupancy detection.
  • Four occupancy logic options give users the ability to customize control to meet application needs.
  • Ultrasonic frequency of 40 kHz.
  • Time delays: automatic, fixed (5, 10, 15, 20, or 30 minutes), walk-through, test-mode.
  • Sensitivity adjustment: reduce sensitivity (for PIR sensitivity); ultrasonic sensitivity is variable with trimpot.
  • Multi-level, 360 degrees Fresnel lens for superior occupancy detection.
  • Mounting options: ceiling tile; 4 square junction box with double gang mudring.
  • Units per power pack: up to 4.
  • cULus listed.
  • 5-year warranty
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number CSD1000
Product Name Commercial Occupancy Sensor
Application Interior; Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Lighting Controllers - 707227 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Titan Series Incandescent Dimmer - CD1103PW - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details