Legrand Rotary Dimmer 91500I

Description
Dimmer Rotary 1500watt Preset Ivory FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations. All models fit standard toggle wall plate. All dimmers on this page may be ganged without de-rating. RFI protected.
Description
Dimmer Rotary 1500watt Preset Ivory FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations. All models fit standard toggle wall plate. All dimmers on this page may be ganged without de-rating. RFI protected.

Suppliers

Company
Product
Description
Supplier Links
Rotary Dimmer - 91500I - Legrand
West Hartford, CT, USA
Rotary Dimmer
91500I
Rotary Dimmer 91500I
Dimmer Rotary 1500watt Preset Ivory FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations. All models fit standard toggle wall plate. All dimmers on this page may be ganged without de-rating. RFI protected.

Dimmer Rotary 1500watt Preset Ivory

FEATURES

  • Full range rotary dimming.
  • Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level.
  • Ground lead provided on all models.
  • New attractive knob design.
  • Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations.
  • All models fit standard toggle wall plate.
  • All dimmers on this page may be ganged without de-rating.
  • RFI protected.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number 91500I
Product Name Rotary Dimmer
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Fluorescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
STAND ALONE MICROPROCESSOR - T51-1 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details
Decorator Slide Dimmer - 91083W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 1000 watts
View Details