Legrand Titan Series Incandescent Dimmer Switch CD703PW

Description
Slide Dimmer, Single Pole/3Way PRESET 700W, White FEATURES Field configurable wall plate system. Labeling system. Adjustable top end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of de-rating when ganged. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. (See Page N-29.) Blank center plate included.
Description
Slide Dimmer, Single Pole/3Way PRESET 700W, White FEATURES Field configurable wall plate system. Labeling system. Adjustable top end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of de-rating when ganged. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. (See Page N-29.) Blank center plate included.

Suppliers

Company
Product
Description
Supplier Links
Titan Series Incandescent Dimmer Switch - CD703PW - Legrand
West Hartford, CT, USA
Titan Series Incandescent Dimmer Switch
CD703PW
Titan Series Incandescent Dimmer Switch CD703PW
Slide Dimmer, Single Pole/3Way PRESET 700W, White FEATURES Field configurable wall plate system. Labeling system. Adjustable top end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of de-rating when ganged. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. (See Page N-29.) Blank center plate included.

Slide Dimmer, Single Pole/3Way PRESET 700W, White

FEATURES

  • Field configurable wall plate system.
  • Labeling system.
  • Adjustable top end output voltage.
  • Shipped with protective film.
  • Rugged construction.
  • Superior ratings with a minimum of de-rating when ganged.
  • Simple to plan the rough-in.
  • Available in single pole slide-to-OFF and single pole/3-way preset models.
  • Attractive European styling.
  • Eye-catching packaging.
  • Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. (See Page N-29.)
  • Blank center plate included.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number CD703PW
Product Name Titan Series Incandescent Dimmer Switch
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Flasher and Tower Lighting Controls - FS127 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 120 V ac
View Details
Wall Box Decorator Rotary Timer - 97160W - Legrand
Specs
Application Interior; Residential
Controller Type Time Clock Config
Lamp Power 746 watts
View Details