Legrand Commercial Occupancy Sensor WSP200W

Description
Wall Mount Occupancy Sensor, White FEATURES Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic ballasts, PL lamp ballasts, compact fluorescent. Adjustable time delay of 30 seconds to 30 minutes. Dual 120/277VAC operation. 30% to 60% energy savings. Positive detection indicator. No minimum load requirement. Adjustable sensitivity from 20% to 100%. Patented voltage drop protection. Patented Zero Crossing Circuitry. 180 degree coverage of up to 900 sq. ft. cULus listed. 5-year warranty.
Description
Wall Mount Occupancy Sensor, White FEATURES Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic ballasts, PL lamp ballasts, compact fluorescent. Adjustable time delay of 30 seconds to 30 minutes. Dual 120/277VAC operation. 30% to 60% energy savings. Positive detection indicator. No minimum load requirement. Adjustable sensitivity from 20% to 100%. Patented voltage drop protection. Patented Zero Crossing Circuitry. 180 degree coverage of up to 900 sq. ft. cULus listed. 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Commercial Occupancy Sensor - WSP200W - Legrand
West Hartford, CT, USA
Commercial Occupancy Sensor
WSP200W
Commercial Occupancy Sensor WSP200W
Wall Mount Occupancy Sensor, White FEATURES Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic ballasts, PL lamp ballasts, compact fluorescent. Adjustable time delay of 30 seconds to 30 minutes. Dual 120/277VAC operation. 30% to 60% energy savings. Positive detection indicator. No minimum load requirement. Adjustable sensitivity from 20% to 100%. Patented voltage drop protection. Patented Zero Crossing Circuitry. 180 degree coverage of up to 900 sq. ft. cULus listed. 5-year warranty.

Wall Mount Occupancy Sensor, White

FEATURES

  • Detection Signature Analysis provides high immunity to RFI and EMI.
  • Compact, decorator design replaces existing wall switch.
  • Integrated light level sensor works from 10 to 150 footcandles.
  • Compatible with all electronic and magnetic ballasts, PL lamp ballasts, compact fluorescent.
  • Adjustable time delay of 30 seconds to 30 minutes.
  • Dual 120/277VAC operation.
  • 30% to 60% energy savings.
  • Positive detection indicator.
  • No minimum load requirement.
  • Adjustable sensitivity from 20% to 100%.
  • Patented voltage drop protection.
  • Patented Zero Crossing Circuitry.
  • 180 degree coverage of up to 900 sq. ft.
  • cULus listed.
  • 5-year warranty.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number WSP200W
Product Name Commercial Occupancy Sensor
Application Interior; Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2848555 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
LS Series Incandescent Slide Dimmer - LS603PW - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details