Legrand Wall Box Decorator RotaryTimer 97030W

Description
Timer, 30min 1hp 20a 125v/10a 250-277volt, No Hold, White FEATURES Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function. Turning clockwise causes unit to time load off after desired time delay. Quiet operation. Time range from 5 minutes to 12 hours. Available with or without hold. Decorator styling. Easily installed. Large head screw terminals. Accurate to +/- 5 percent. Motor rated. Energy saving.
Description
Timer, 30min 1hp 20a 125v/10a 250-277volt, No Hold, White FEATURES Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function. Turning clockwise causes unit to time load off after desired time delay. Quiet operation. Time range from 5 minutes to 12 hours. Available with or without hold. Decorator styling. Easily installed. Large head screw terminals. Accurate to +/- 5 percent. Motor rated. Energy saving.

Suppliers

Company
Product
Description
Supplier Links
Wall Box Decorator RotaryTimer - 97030W - Legrand
West Hartford, CT, USA
Wall Box Decorator RotaryTimer
97030W
Wall Box Decorator RotaryTimer 97030W
Timer, 30min 1hp 20a 125v/10a 250-277volt, No Hold, White FEATURES Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function. Turning clockwise causes unit to time load off after desired time delay. Quiet operation. Time range from 5 minutes to 12 hours. Available with or without hold. Decorator styling. Easily installed. Large head screw terminals. Accurate to +/- 5 percent. Motor rated. Energy saving.

Timer, 30min 1hp 20a 125v/10a 250-277volt, No Hold, White

FEATURES

  • Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function.
  • Turning clockwise causes unit to time load off after desired time delay.
  • Quiet operation.
  • Time range from 5 minutes to 12 hours.
  • Available with or without hold.
  • Decorator styling.
  • Easily installed.
  • Large head screw terminals.
  • Accurate to +/- 5 percent.
  • Motor rated.
  • Energy saving.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number 97030W
Product Name Wall Box Decorator RotaryTimer
Application Interior; Residential
Controller Type Time Clock Config
Lamp Power 746 watts
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
Interior/Exterior Lighting Control Panel - LCM-IE Series - PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Security; Airports; Commercial; Parking Lots, Offices, Schools
Controller Type Manual On/Off; Time Clock Config; After Hour Sweep; Timer
Lamp Type High Intensity Discharge Lamps
View Details
Bi-Level Dual Technology Wall Switch Sensor - WDT200W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off (optional feature); Daylight Sensor (optional feature)
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details