Legrand Decorator Slide Dimmer 91580W

Description
Decorator Slide Dimmer 1500watt Preset 1pole, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting dimmer setting. 600W maximum rated dimmers can be ganged without de-rating.
Description
Decorator Slide Dimmer 1500watt Preset 1pole, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting dimmer setting. 600W maximum rated dimmers can be ganged without de-rating.

Suppliers

Company
Product
Description
Supplier Links
West Hartford, CT, USA
Decorator Slide Dimmer
91580W
Decorator Slide Dimmer 91580W
Decorator Slide Dimmer 1500watt Preset 1pole, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting dimmer setting. 600W maximum rated dimmers can be ganged without de-rating.

Decorator Slide Dimmer 1500watt Preset 1pole, White

FEATURES

  • Maximum ratings are for continuous full load.
  • Many 1000W models fit standard Decorator plates.
  • RFI suppression built in.
  • Full-On bypass.
  • Preset On/Off switch automatically returns controlled lights to preset level without readjusting dimmer setting.
  • 600W maximum rated dimmers can be ganged without de-rating.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number 91580W
Product Name Decorator Slide Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Titan Series Fluorescent 3 Wire Dimmer - CD3FB16W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Fluorescent Lamps
View Details
Microprocessor Based Control Drive - LG1T - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details