Legrand Decorator Slide Dimmer 91083W

Description
Decorator Slide Dimmer 1000watt Preset 3way, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting dimmer setting. 600W maximum rated dimmers can be ganged without de-rating.
Description
Decorator Slide Dimmer 1000watt Preset 3way, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting dimmer setting. 600W maximum rated dimmers can be ganged without de-rating.

Suppliers

Company
Product
Description
Supplier Links
Decorator Slide Dimmer - 91083W - Legrand
West Hartford, CT, USA
Decorator Slide Dimmer
91083W
Decorator Slide Dimmer 91083W
Decorator Slide Dimmer 1000watt Preset 3way, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting dimmer setting. 600W maximum rated dimmers can be ganged without de-rating.

Decorator Slide Dimmer 1000watt Preset 3way, White

FEATURES

  • Maximum ratings are for continuous full load.
  • Many 1000W models fit standard Decorator plates.
  • RFI suppression built in.
  • Full-On bypass.
  • Preset On/Off switch automatically returns controlled lights to preset level without readjusting dimmer setting.
  • 600W maximum rated dimmers can be ganged without de-rating.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number 91083W
Product Name Decorator Slide Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Standard AC Switch - 4903I - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details