Legrand Rotary Dimmer 91503W

Description
3way Rotary Push Dimmer 1500watt 120volt White FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations. All models fit standard toggle wall plate. All dimmers on this page may be ganged without de-rating. RFI protected.
Description
3way Rotary Push Dimmer 1500watt 120volt White FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations. All models fit standard toggle wall plate. All dimmers on this page may be ganged without de-rating. RFI protected.

Suppliers

Company
Product
Description
Supplier Links
Rotary Dimmer - 91503W - Legrand
West Hartford, CT, USA
Rotary Dimmer
91503W
Rotary Dimmer 91503W
3way Rotary Push Dimmer 1500watt 120volt White FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations. All models fit standard toggle wall plate. All dimmers on this page may be ganged without de-rating. RFI protected.

3way Rotary Push Dimmer 1500watt 120volt White

FEATURES

  • Full range rotary dimming.
  • Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level.
  • Ground lead provided on all models.
  • New attractive knob design.
  • Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations.
  • All models fit standard toggle wall plate.
  • All dimmers on this page may be ganged without de-rating.
  • RFI protected.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number 91503W
Product Name Rotary Dimmer
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Fluorescent Lamps
Lamp Power 1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707227 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Decorator Slide Dimmer - 91583W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 1500 watts
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details