Legrand Harmony Magnetic Low-Voltage Dimmer HLV1103PW

Description
Harmony Magnetic Low-Voltage Dimmer, Single Pole/3Way 1100VA, White FEATURES Convenient operation -- combines ON/OFF Decorator switch with separate slider for dimming control. Green LED glows when OFF to make dimmer easy to find in the dark. Constant memory returns lights to previous level after a power failure. Sleek, ergonomic P&S Decorator style matches other Decorator devices. Higher ratings. Single pole and 3-way operation. Works with standard 3-way switches and wiring. Screw-pressure-plate backwire terminals save time, space and money. D703P, DLV703P, DDH16P No de-rating. No fins to break.
Description
Harmony Magnetic Low-Voltage Dimmer, Single Pole/3Way 1100VA, White FEATURES Convenient operation -- combines ON/OFF Decorator switch with separate slider for dimming control. Green LED glows when OFF to make dimmer easy to find in the dark. Constant memory returns lights to previous level after a power failure. Sleek, ergonomic P&S Decorator style matches other Decorator devices. Higher ratings. Single pole and 3-way operation. Works with standard 3-way switches and wiring. Screw-pressure-plate backwire terminals save time, space and money. D703P, DLV703P, DDH16P No de-rating. No fins to break.

Suppliers

Company
Product
Description
Supplier Links
Harmony Magnetic Low-Voltage Dimmer - HLV1103PW - Legrand
West Hartford, CT, USA
Harmony Magnetic Low-Voltage Dimmer
HLV1103PW
Harmony Magnetic Low-Voltage Dimmer HLV1103PW
Harmony Magnetic Low-Voltage Dimmer, Single Pole/3Way 1100VA, White FEATURES Convenient operation -- combines ON/OFF Decorator switch with separate slider for dimming control. Green LED glows when OFF to make dimmer easy to find in the dark. Constant memory returns lights to previous level after a power failure. Sleek, ergonomic P&S Decorator style matches other Decorator devices. Higher ratings. Single pole and 3-way operation. Works with standard 3-way switches and wiring. Screw-pressure-plate backwire terminals save time, space and money. D703P, DLV703P, DDH16P No de-rating. No fins to break.

Harmony Magnetic Low-Voltage Dimmer, Single Pole/3Way 1100VA, White

FEATURES

  • Convenient operation -- combines ON/OFF Decorator switch with separate slider for dimming control.
  • Green LED glows when OFF to make dimmer easy to find in the dark.
  • Constant memory returns lights to previous level after a power failure.
  • Sleek, ergonomic P&S Decorator style matches other Decorator devices.
  • Higher ratings.
  • Single pole and 3-way operation.
  • Works with standard 3-way switches and wiring.
  • Screw-pressure-plate backwire terminals save time, space and money.
  • D703P, DLV703P, DDH16P No de-rating. No fins to break.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number HLV1103PW
Product Name Harmony Magnetic Low-Voltage Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 296739 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Stand Alone Tunnel Lighting Control System - T41-1 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details
Rotary R Series Dimmer - R603PWV - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Number of lamps 1
View Details