Hubbell Lighting, Inc. Microprocessor Based Control Drive LG2S

Description
AC TYPE 18.34 INCH W X 8.56 INCH D X 10.2 INCH H SIZE UL 924, NFPA 70/101 APPROVAL 120/277 VAC AT 60 HZ 1-PHASE INPUT VOLTAGE 120/277 VAC AT 60 HZ OUTPUT VOLTAGE 250 W INPUT POWER LITEGEAR[R] BRAND DC VOLTAGE RATING 24 V INPUT CURRENT RATING 2.5 AMPERE AT 120 VAC, 1.1 AMPERE AT 277 VAC POWER FACTOR 0.8 LEAD TO 0.7 LAG TEMPERATURE RATING 20 TO 30 DEG C EMERGENCY ILLUMINATION TIME 90 MIN MOUNTING SURFACE, WALL BATTERY TYPE LEAD CALCIUM APPLICAT LG MODEL
Datasheet
Description
AC TYPE 18.34 INCH W X 8.56 INCH D X 10.2 INCH H SIZE UL 924, NFPA 70/101 APPROVAL 120/277 VAC AT 60 HZ 1-PHASE INPUT VOLTAGE 120/277 VAC AT 60 HZ OUTPUT VOLTAGE 250 W INPUT POWER LITEGEAR[R] BRAND DC VOLTAGE RATING 24 V INPUT CURRENT RATING 2.5 AMPERE AT 120 VAC, 1.1 AMPERE AT 277 VAC POWER FACTOR 0.8 LEAD TO 0.7 LAG TEMPERATURE RATING 20 TO 30 DEG C EMERGENCY ILLUMINATION TIME 90 MIN MOUNTING SURFACE, WALL BATTERY TYPE LEAD CALCIUM APPLICAT LG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Greenville, SC, USA
Microprocessor Based Control Drive
LG2S
Microprocessor Based Control Drive LG2S
AC TYPE 18.34 INCH W X 8.56 INCH D X 10.2 INCH H SIZE UL 924, NFPA 70/101 APPROVAL 120/277 VAC AT 60 HZ 1-PHASE INPUT VOLTAGE 120/277 VAC AT 60 HZ OUTPUT VOLTAGE 250 W INPUT POWER LITEGEAR[R] BRAND DC VOLTAGE RATING 24 V INPUT CURRENT RATING 2.5 AMPERE AT 120 VAC, 1.1 AMPERE AT 277 VAC POWER FACTOR 0.8 LEAD TO 0.7 LAG TEMPERATURE RATING 20 TO 30 DEG C EMERGENCY ILLUMINATION TIME 90 MIN MOUNTING SURFACE, WALL BATTERY TYPE LEAD CALCIUM APPLICAT LG MODEL
  • AC TYPE
  • 18.34 INCH W X 8.56 INCH D X 10.2 INCH H SIZE
  • UL 924, NFPA 70/101 APPROVAL
  • 120/277 VAC AT 60 HZ 1-PHASE INPUT VOLTAGE
  • 120/277 VAC AT 60 HZ OUTPUT VOLTAGE
  • 250 W INPUT POWER
  • LITEGEAR[R] BRAND
  • DC VOLTAGE RATING 24 V
  • INPUT CURRENT RATING 2.5 AMPERE AT 120 VAC, 1.1 AMPERE AT 277 VAC
  • POWER FACTOR 0.8 LEAD TO 0.7 LAG
  • TEMPERATURE RATING 20 TO 30 DEG C
  • EMERGENCY ILLUMINATION TIME 90 MIN
  • MOUNTING SURFACE, WALL
  • BATTERY TYPE LEAD CALCIUM
  • APPLICAT
  • LG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Controls
Product Number LG2S
Product Name Microprocessor Based Control Drive
Lamp Power 250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707231 - RS Components, Ltd.
Specs
Controller Type LED Controller
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Digital Controller - SMI-24V120-4C1 - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details